PSR400 series is ideal for current detection under high current circuit.
RES 0.0002 OHM 1% 12W 3920
| ROHM Semiconductor GmbH | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PSR400ITQFC0L20 | 846-PSR400ITQFC0L20CT-ND |
| Product Name | 10x5.2 (3921) size, 12W, 0.2mΩ, High Power Type Metal Plate Shunt Resistor | Chip Resistor - Surface Mount |
| Category / Application | General Use | Automotive; Current Sensing; General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Nonstandard |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 12550 ±ppm/°C | 50 ±ppm/°C |
| Power Rating | 12 watts | 12 watts |