GMR50 series is a shunt resistor that provides industry-leading 4W rated power (at electrode temperature TK=90°C) in the compact 5.0mm×2.5mm size. This new series combines a revised electrode structure with optimized device design that improves heat dissipation to PCB where the resistor is mounted on.. The result is a 39% smaller mounting area over conventional 4W rated products. In addition, this new series can sustain against overcurrent loads and deliver stable current detection accuracy even when unexpected loads exceeding the rated power are applied, contributing to improve reliability in system level. It is ideal for current detection in motors and power supply circuits used in automotive systems and industrial equipment.
RES 0.022 OHM 1% 7W 2512
RES 0.022 OHM 1% 7W 2512
RES 0.022 OHM 1% 7W 2512
| ROHM Semiconductor GmbH | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | GMR50HJBFIR022 | 846-GMR50HJBFIR022TR-ND |
| Product Name | 5025 (2010) size, 4W, 22mΩ, High Power Type Metal Plate Shunt Resistor | Chip Resistor - Surface Mount |
| Category / Application | General Use | Automotive; General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2010; 2010 |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |
| Power Rating | 4 watts | 4 watts |