ROHM Semiconductor USA, LLC 5025 (2010) size, 4W, 82mΩ, High Power Type Metal Plate Shunt Resistor GMR50HJBFWR082

Description
GMR50 series is a shunt resistor that provides industry-leading 4W rated power (at electrode temperature TK=90°C) in the compact 5.0mm×2.5mm size. This new series combines a revised electrode structure with optimized device design that improves heat dissipation to PCB where the resistor is mounted on.. The result is a 39% smaller mounting area over conventional 4W rated products. In addition, this new series can sustain against overcurrent loads and deliver stable current detection accuracy even when unexpected loads exceeding the rated power are applied, contributing to improve reliability in system level. It is ideal for current detection in motors and power supply circuits used in automotive systems and industrial equipment.
Request a Quote Datasheet
Description
GMR50 series is a shunt resistor that provides industry-leading 4W rated power (at electrode temperature TK=90°C) in the compact 5.0mm×2.5mm size. This new series combines a revised electrode structure with optimized device design that improves heat dissipation to PCB where the resistor is mounted on.. The result is a 39% smaller mounting area over conventional 4W rated products. In addition, this new series can sustain against overcurrent loads and deliver stable current detection accuracy even when unexpected loads exceeding the rated power are applied, contributing to improve reliability in system level. It is ideal for current detection in motors and power supply circuits used in automotive systems and industrial equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5025 (2010) size, 4W, 82mΩ, High Power Type Metal Plate Shunt Resistor - GMR50HJBFWR082 - ROHM Semiconductor GmbH
Willich, Germany
5025 (2010) size, 4W, 82mΩ, High Power Type Metal Plate Shunt Resistor
GMR50HJBFWR082
5025 (2010) size, 4W, 82mΩ, High Power Type Metal Plate Shunt Resistor GMR50HJBFWR082
GMR50 series is a shunt resistor that provides industry-leading 4W rated power (at electrode temperature TK=90°C) in the compact 5.0mm×2.5mm size. This new series combines a revised electrode structure with optimized device design that improves heat dissipation to PCB where the resistor is mounted on.. The result is a 39% smaller mounting area over conventional 4W rated products. In addition, this new series can sustain against overcurrent loads and deliver stable current detection accuracy even when unexpected loads exceeding the rated power are applied, contributing to improve reliability in system level. It is ideal for current detection in motors and power supply circuits used in automotive systems and industrial equipment.

GMR50 series is a shunt resistor that provides industry-leading 4W rated power (at electrode temperature TK=90°C) in the compact 5.0mm×2.5mm size. This new series combines a revised electrode structure with optimized device design that improves heat dissipation to PCB where the resistor is mounted on.. The result is a 39% smaller mounting area over conventional 4W rated products. In addition, this new series can sustain against overcurrent loads and deliver stable current detection accuracy even when unexpected loads exceeding the rated power are applied, contributing to improve reliability in system level. It is ideal for current detection in motors and power supply circuits used in automotive systems and industrial equipment.

Supplier's Site Datasheet
Surface Mount Resistors - 2159750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2159750
Surface Mount Resistors 2159750
ROHM GMR50HJBFWR082

ROHM GMR50HJBFWR082

Supplier's Site
Surface Mount Resistors - 2159750P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2159750P
Surface Mount Resistors 2159750P
ROHM GMR50HJBFWR082

ROHM GMR50HJBFWR082

Supplier's Site
Chip Resistor - Surface Mount - 846-GMR50HJBFWR082CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-GMR50HJBFWR082CT-ND
Chip Resistor - Surface Mount 846-GMR50HJBFWR082CT-ND
82 mOhms ±1% 4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Metal Element

82 mOhms ±1% 4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-GMR50HJBFWR082DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-GMR50HJBFWR082DKR-ND
Chip Resistor - Surface Mount 846-GMR50HJBFWR082DKR-ND
82 mOhms ±1% 4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Metal Element

82 mOhms ±1% 4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Metal Element

Buy Now Datasheet
Res, 0R082, 4W, 2010, Metal Plate Rohs Compliant Rohm - 54AH6282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R082, 4W, 2010, Metal Plate Rohs Compliant Rohm
54AH6282
Res, 0R082, 4W, 2010, Metal Plate Rohs Compliant Rohm 54AH6282
RES, 0R082, 4W, 2010, METAL PLATE ROHS COMPLIANT: YES

RES, 0R082, 4W, 2010, METAL PLATE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number GMR50HJBFWR082 2159750 2159750P 846-GMR50HJBFWR082CT-ND 54AH6282
Product Name 5025 (2010) size, 4W, 82mΩ, High Power Type Metal Plate Shunt Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 0R082, 4W, 2010, Metal Plate Rohs Compliant Rohm
Category / Application General Use Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) Surface Mount Technology (SMT / SMD); 2010; 2010 2010; 2010 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 4 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176467-4 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0150 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details