ROHM Semiconductor USA, LLC 10x5.2 (3921) size, 10W, 0.5mΩ, High Power Type Metal Plate Shunt Resistor PSR400ITQFF0L50

Description
PSR400 series is ideal for current detection under high current circuit.
Datasheet
Description
PSR400 series is ideal for current detection under high current circuit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10x5.2 (3921) size, 10W, 0.5mΩ, High Power Type Metal Plate Shunt Resistor - PSR400ITQFF0L50 - ROHM Semiconductor GmbH
Willich, Germany
10x5.2 (3921) size, 10W, 0.5mΩ, High Power Type Metal Plate Shunt Resistor
PSR400ITQFF0L50
10x5.2 (3921) size, 10W, 0.5mΩ, High Power Type Metal Plate Shunt Resistor PSR400ITQFF0L50
PSR400 series is ideal for current detection under high current circuit.

PSR400 series is ideal for current detection under high current circuit.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Resistors
Product Number PSR400ITQFF0L50
Product Name 10x5.2 (3921) size, 10W, 0.5mΩ, High Power Type Metal Plate Shunt Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details