ROHM Semiconductor USA, LLC 6432 (2512) size, 7W, 47mΩ, High Power Type Metal Plate Shunt Resistor GMR100HTBFQR047

Description
GMR100 series is ideal for current detection under high current circuit.
Request a Quote Datasheet
Description
GMR100 series is ideal for current detection under high current circuit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6432 (2512) size, 7W, 47mΩ, High Power Type Metal Plate Shunt Resistor - GMR100HTBFQR047 - ROHM Semiconductor GmbH
Willich, Germany
6432 (2512) size, 7W, 47mΩ, High Power Type Metal Plate Shunt Resistor
GMR100HTBFQR047
6432 (2512) size, 7W, 47mΩ, High Power Type Metal Plate Shunt Resistor GMR100HTBFQR047
GMR100 series is ideal for current detection under high current circuit.

GMR100 series is ideal for current detection under high current circuit.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-GMR100HTBFQR047TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-GMR100HTBFQR047TR-ND
Chip Resistor - Surface Mount 846-GMR100HTBFQR047TR-ND
47 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element

47 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-GMR100HTBFQR047DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-GMR100HTBFQR047DKR-ND
Chip Resistor - Surface Mount 846-GMR100HTBFQR047DKR-ND
47 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element

47 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-GMR100HTBFQR047CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-GMR100HTBFQR047CT-ND
Chip Resistor - Surface Mount 846-GMR100HTBFQR047CT-ND
47 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element

47 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - GMR100HTBFQR047 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
GMR100HTBFQR047
Chip Resistor - Surface Mount GMR100HTBFQR047
RES 0.047 OHM 1% 7W 2512

RES 0.047 OHM 1% 7W 2512

Supplier's Site Datasheet
Current Sense Res, 0R047, 1%, 3 W, 2512; Resistance Rohm - 47AC8916 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R047, 1%, 3 W, 2512; Resistance Rohm
47AC8916
Current Sense Res, 0R047, 1%, 3 W, 2512; Resistance Rohm 47AC8916
CURRENT SENSE RES, 0R047, 1%, 3 W, 2512; Resistance:0.047ohm; Product Range:GMR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R047, 1%, 3 W, 2512; Resistance:0.047ohm; Product Range:GMR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number GMR100HTBFQR047 846-GMR100HTBFQR047TR-ND GMR100HTBFQR047 47AC8916
Product Name 6432 (2512) size, 7W, 47mΩ, High Power Type Metal Plate Shunt Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Res, 0R047, 1%, 3 W, 2512; Resistance Rohm
Category / Application General Use Automotive; Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 25 ±ppm/°C
Power Rating 7 watts 7 watts 7 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details