ROHM Semiconductor USA, LLC 6432 (2512) size, 8W, 0.3mΩ, High Power Type Metal Plate Shunt Resistor PSR100KTQFD0L30

Description
PSR100 series is ideal for current detection under high current circuit.
Datasheet
Description
PSR100 series is ideal for current detection under high current circuit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6432 (2512) size, 8W, 0.3mΩ, High Power Type Metal Plate Shunt Resistor - PSR100KTQFD0L30 - ROHM Semiconductor GmbH
Willich, Germany
6432 (2512) size, 8W, 0.3mΩ, High Power Type Metal Plate Shunt Resistor
PSR100KTQFD0L30
6432 (2512) size, 8W, 0.3mΩ, High Power Type Metal Plate Shunt Resistor PSR100KTQFD0L30
PSR100 series is ideal for current detection under high current circuit.

PSR100 series is ideal for current detection under high current circuit.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PSR100KTQFD0L30 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PSR100KTQFD0L30
Chip Resistor - Surface Mount PSR100KTQFD0L30
RES 300 OHM 1% 3W 2512

RES 300 OHM 1% 3W 2512

Supplier's Site Datasheet
Current Sense Res, 300 Μohm, 1%, 3 W; Resistance Rohm - 28AC1202 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 300 Μohm, 1%, 3 W; Resistance Rohm
28AC1202
Current Sense Res, 300 Μohm, 1%, 3 W; Resistance Rohm 28AC1202
CURRENT SENSE RES, 300 µOHM, 1%, 3 W; Resistance:300µohm; Product Range:PSR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 300 µOHM, 1%, 3 W; Resistance:300µohm; Product Range:PSR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number PSR100KTQFD0L30 PSR100KTQFD0L30 28AC1202
Product Name 6432 (2512) size, 8W, 0.3mΩ, High Power Type Metal Plate Shunt Resistor Chip Resistor - Surface Mount Current Sense Res, 300 Μohm, 1%, 3 W; Resistance Rohm
Category / Application General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 8 watts 3 watts
Operating Temperature -65 to 175 C (-85 to 347 F) -55 to 170 C (-67 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573328 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details