ROHM Semiconductor USA, LLC 15x7.75 (5931) size, 10W, 0.3mΩ, High Power Type Metal Plate Shunt Resistor PSR500HTQFD0L30

Description
PSR500 series is ideal for current detection under high current circuit.
Request a Quote Datasheet
Description
PSR500 series is ideal for current detection under high current circuit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15x7.75 (5931) size, 10W, 0.3mΩ, High Power Type Metal Plate Shunt Resistor - PSR500HTQFD0L30 - ROHM Semiconductor GmbH
Willich, Germany
15x7.75 (5931) size, 10W, 0.3mΩ, High Power Type Metal Plate Shunt Resistor
PSR500HTQFD0L30
15x7.75 (5931) size, 10W, 0.3mΩ, High Power Type Metal Plate Shunt Resistor PSR500HTQFD0L30
PSR500 series is ideal for current detection under high current circuit.

PSR500 series is ideal for current detection under high current circuit.

Supplier's Site Datasheet
SMD 5W Resistor - 52-PSR500HTQFD0L30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-PSR500HTQFD0L30
SMD 5W Resistor 52-PSR500HTQFD0L30
RES SMD 300 UOHM 1% 5W 5931 Product overview: PSR500HTQFD0L30 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PSR500HTQFD0L30 can be used for catalog matching and distributor lookup.

RES SMD 300 UOHM 1% 5W 5931 Product overview: PSR500HTQFD0L30 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PSR500HTQFD0L30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1355548-PSR500HTQFD0L30 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1355548-PSR500HTQFD0L30
Resistors - Chip Resistor - Surface Mount 1355548-PSR500HTQFD0L30
Win Source Part Number: 1355548-PSR500HTQFD0 L30 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 170°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: PSR Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: Nonstandard Supplier Device Package: 5931 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.591" L x 0.305" W (15.00mm x 7.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±150ppm/°C Resistance: 0.3 mOhms Power (Watts): 5W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1355548-PSR500HTQFD0L30
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 170°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: PSR
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense
Package / Case: Nonstandard
Supplier Device Package: 5931
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.591" L x 0.305" W (15.00mm x 7.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±150ppm/°C
Resistance: 0.3 mOhms
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number PSR500HTQFD0L30 52-PSR500HTQFD0L30 1355548-PSR500HTQFD0L30
Product Name 15x7.75 (5931) size, 10W, 0.3mΩ, High Power Type Metal Plate Shunt Resistor SMD 5W Resistor Resistors - Chip Resistor - Surface Mount
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 5 watts
Operating Temperature -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -55 to 170 C (-67 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers