The GMR100HTBFER015 is a high power metal plate shunt resistor from ROHM Semiconductor GmbH, designed for applications requiring precise current detection. It has a size of 6432 (2512) mm and a rated power of 7W, making it suitable for high current circuits. The resistor features a nominal resistance of 15mΩ with a tolerance of ±1%. It operates effectively within a temperature range of -65°C to +170°C and is compliant with AEC-Q200 standards, indicating its suitability for automotive applications. The product is characterized by excellent thermal stability and low temperature coefficient of resistance (TCR), ensuring reliable performance in demanding environments. Additionally, it has obtained ISO9001 and IATF16949 certifications, reflecting its quality assurance in manufacturing processes.
GMR100 series is ideal for current detection under high current circuit.
RES 0.015 OHM 1% 7W 2512 Product overview: GMR100HTBFER015 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 OHM, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-GMR100HTBFER015 can be used for catalog matching and distributor lookup.
15 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element
15 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element
15 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element
Win Source Part Number: 1375547-GMR100HTBFER
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: GMR
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±20ppm/°C
Resistance: 15 mOhms
Power (Watts): 7W
Composition: Metal Element
Number of Terminations: 2
CURRENT SENSE RES, 0R015, 1%, 3 W, 2512; Resistance:0.015ohm;
| ROHM Semiconductor GmbH | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | GMR100HTBFER015 | 52-GMR100HTBFER015 | 846-GMR100HTBFER015DKR-ND | 1375547-GMR100HTBFER015 | 47AC8913 |
| Product Name | 6432 (2512) size, 7W, 15mΩ, High Power Type Metal Plate Shunt Resistor | 0.015 OHM 7W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Current Sense Res, 0R015, 1%, 3 W, 2512; Resistance Rohm |
| Category / Application | General Use | Automotive; Current Sensing; General Use | Current Sensing | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512 (6432 Metric) | 2512; 2512 | 2512 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 20 ±ppm/°C | 25 ±ppm/°C | 20 ±ppm/°C | ||
| Power Rating | 7 watts | 7 watts | 7 watts | 3 watts |