ROHM Semiconductor USA, LLC 15x7.75 (5931) size, 7W, 2mΩ, High Power Type Metal Plate Shunt Resistor PSR500HTQFJ2L00

Description
PSR500 series is ideal for current detection under high current circuit.
Request a Quote Datasheet
Description
PSR500 series is ideal for current detection under high current circuit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15x7.75 (5931) size, 7W, 2mΩ, High Power Type Metal Plate Shunt Resistor - PSR500HTQFJ2L00 - ROHM Semiconductor GmbH
Willich, Germany
15x7.75 (5931) size, 7W, 2mΩ, High Power Type Metal Plate Shunt Resistor
PSR500HTQFJ2L00
15x7.75 (5931) size, 7W, 2mΩ, High Power Type Metal Plate Shunt Resistor PSR500HTQFJ2L00
PSR500 series is ideal for current detection under high current circuit.

PSR500 series is ideal for current detection under high current circuit.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM1684-DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1684-DKR-ND
Chip Resistor - Surface Mount RHM1684-DKR-ND
2 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
0.002 OHM 5W Resistor - 52-PSR500HTQFJ2L00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.002 OHM 5W Resistor
52-PSR500HTQFJ2L00
0.002 OHM 5W Resistor 52-PSR500HTQFJ2L00
RES 0.002 OHM 1% 5W 5931 Product overview: PSR500HTQFJ2L00 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PSR500HTQFJ2L00 can be used for catalog matching and distributor lookup.

RES 0.002 OHM 1% 5W 5931 Product overview: PSR500HTQFJ2L00 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PSR500HTQFJ2L00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PSR500HTQFJ2L00
890325-PSR500HTQFJ2L00
Chip Resistor - Surface Mount - PSR500HTQFJ2L00 890325-PSR500HTQFJ2L00
Manufacturer: Rohm Semiconductor Win Source Part Number: 890325-PSR500HTQFJ2L 00 Series: PSR Operating Temperature Range: -55°C ~ 170°C Features: 2 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense Metal Element Package: Nonstandard Package: Reel - TR Categories: Resistors Case / Package: 5931 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM1684-CT, RHM1684-TR, RHM1684-DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 890325-PSR500HTQFJ2L00
Series: PSR
Operating Temperature Range: -55°C ~ 170°C
Features: 2 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense Metal Element
Package: Nonstandard
Package: Reel - TR
Categories: Resistors
Case / Package: 5931
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM1684-CT, RHM1684-TR, RHM1684-DKR

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor GmbH DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number PSR500HTQFJ2L00 RHM1684-DKR-ND 52-PSR500HTQFJ2L00 890325-PSR500HTQFJ2L00
Product Name 15x7.75 (5931) size, 7W, 2mΩ, High Power Type Metal Plate Shunt Resistor Chip Resistor - Surface Mount 0.002 OHM 5W Resistor Chip Resistor - Surface Mount - PSR500HTQFJ2L00
Category / Application General Use Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard Nonstandard
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Operating Temperature -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -55 to 170 C (-67 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers