ROHM Semiconductor USA, LLC 15x7.75 (5931) size, 10W, 1mΩ, High Power Type Metal Plate Shunt Resistor PSR500HTQFH1L00

Description
PSR500 series is ideal for current detection under high current circuit.
Request a Quote Datasheet
Description
PSR500 series is ideal for current detection under high current circuit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15x7.75 (5931) size, 10W, 1mΩ, High Power Type Metal Plate Shunt Resistor - PSR500HTQFH1L00 - ROHM Semiconductor GmbH
Willich, Germany
15x7.75 (5931) size, 10W, 1mΩ, High Power Type Metal Plate Shunt Resistor
PSR500HTQFH1L00
15x7.75 (5931) size, 10W, 1mΩ, High Power Type Metal Plate Shunt Resistor PSR500HTQFH1L00
PSR500 series is ideal for current detection under high current circuit.

PSR500 series is ideal for current detection under high current circuit.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PSR500HTQFH1L00
890324-PSR500HTQFH1L00
Chip Resistor - Surface Mount - PSR500HTQFH1L00 890324-PSR500HTQFH1L00
Manufacturer: Rohm Semiconductor Win Source Part Number: 890324-PSR500HTQFH1L 00 Series: PSR Operating Temperature Range: -55°C ~ 170°C Features: 1 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense Metal Element Package: Nonstandard Package: Reel - TR Categories: Resistors Case / Package: 5931 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM1683-TR, RHM1683-CT, RHM1683-DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 890324-PSR500HTQFH1L00
Series: PSR
Operating Temperature Range: -55°C ~ 170°C
Features: 1 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense Metal Element
Package: Nonstandard
Package: Reel - TR
Categories: Resistors
Case / Package: 5931
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM1683-TR, RHM1683-CT, RHM1683-DKR

Buy Now Datasheet
0.001 OHM 5W Resistor - 52-PSR500HTQFH1L00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.001 OHM 5W Resistor
52-PSR500HTQFH1L00
0.001 OHM 5W Resistor 52-PSR500HTQFH1L00
RES 0.001 OHM 1% 5W 5931 Product overview: PSR500HTQFH1L00 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PSR500HTQFH1L00 can be used for catalog matching and distributor lookup.

RES 0.001 OHM 1% 5W 5931 Product overview: PSR500HTQFH1L00 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PSR500HTQFH1L00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number PSR500HTQFH1L00 890324-PSR500HTQFH1L00 52-PSR500HTQFH1L00
Product Name 15x7.75 (5931) size, 10W, 1mΩ, High Power Type Metal Plate Shunt Resistor Chip Resistor - Surface Mount - PSR500HTQFH1L00 0.001 OHM 5W Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 1 +/- %
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD475GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details