ROHM Semiconductor USA, LLC 6432 (2512) size, 7W, 220mΩ, High Power Type Metal Plate Shunt Resistor GMR100HTCFIR220

Description
GMR100 series is ideal for current detection under high current circuit.
Request a Quote Datasheet
Description
GMR100 series is ideal for current detection under high current circuit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6432 (2512) size, 7W, 220mΩ, High Power Type Metal Plate Shunt Resistor - GMR100HTCFIR220 - ROHM Semiconductor GmbH
Willich, Germany
6432 (2512) size, 7W, 220mΩ, High Power Type Metal Plate Shunt Resistor
GMR100HTCFIR220
6432 (2512) size, 7W, 220mΩ, High Power Type Metal Plate Shunt Resistor GMR100HTCFIR220
GMR100 series is ideal for current detection under high current circuit.

GMR100 series is ideal for current detection under high current circuit.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-GMR100HTCFIR220TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-GMR100HTCFIR220TR-ND
Chip Resistor - Surface Mount 846-GMR100HTCFIR220TR-ND
220 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element

220 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-GMR100HTCFIR220CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-GMR100HTCFIR220CT-ND
Chip Resistor - Surface Mount 846-GMR100HTCFIR220CT-ND
220 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element

220 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-GMR100HTCFIR220DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-GMR100HTCFIR220DKR-ND
Chip Resistor - Surface Mount 846-GMR100HTCFIR220DKR-ND
220 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element

220 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element

Buy Now Datasheet
Current Sense Res, 0R22, 1%, 3 W, 2512; Resistance Rohm - 47AC8918 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R22, 1%, 3 W, 2512; Resistance Rohm
47AC8918
Current Sense Res, 0R22, 1%, 3 W, 2512; Resistance Rohm 47AC8918
CURRENT SENSE RES, 0R22, 1%, 3 W, 2512; Resistance:0.22ohm; Product Range:GMR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R22, 1%, 3 W, 2512; Resistance:0.22ohm; Product Range:GMR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number GMR100HTCFIR220 846-GMR100HTCFIR220TR-ND 47AC8918
Product Name 6432 (2512) size, 7W, 220mΩ, High Power Type Metal Plate Shunt Resistor Chip Resistor - Surface Mount Current Sense Res, 0R22, 1%, 3 W, 2512; Resistance Rohm
Category / Application General Use Automotive; Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 25 ±ppm/°C
Power Rating 7 watts 7 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details