Autoquip Corporation Datasheets for Lift Tables

Lift tables are devices used to elevate cumbersome materials or workpieces to an ergonomic and reachable height. Capacity, mobility, and elevation are some of the main factors determining its capabilities.
Lift Tables: Learn more

Page: 1 2
Product Name Notes
ABS Air Bag Lift – Versatile & Durable Pneumatic Scissors Tables for Work Positioning and Conveyor Systems Autoquip Air Bag Pneumatic lifts are driven by direct acting heavy industrial air...
Air Cargo Container Lift – Premium High Capacity Dock Lift with Conveyor for Safe Transfer of Cargo between Trucks and Dock Because of its premium features and ability to provide...
CMD Dock Lift – Simple Dock Lifting Portable, low capacity CMD Dock Scissor Lifts feature an exceptionally low 5.375" profile. CMD models offer a 72-inch x 72-inch platform, 3,000 pound...
Compact Scissor Lifts – Premium Quality Work Station Lifts The original Compact scissors table family is Autoquip's premium series of work station hydraulic lifts. With five times the number of...
DP Scissor Lifts – Double Pantograph Scissors Lift Family, The Most Versatile and Popular of our High Travel High Capacity Scissors Tables Two sets of vertically stacked scissors are pinned...
HBS Mechanical Scissors Lift – Horizontal Ball Screw Actuated Lift that Provides Low Capacity Programmable Actuation Horizontal Ball Screw scissors lift tables reliably raise loads to any elevation with a...
Heavy Industrial Coil Handling Cars – Powered Transport Cars, With or Without Scissors Lifts and Turntables, to Transfer & Position Rolls & Coils Autoquip Coil Transfer Cars utilize powered traverse...
PDQ Dock Lift – Simple Dock Lifting Portable, medium capacity PDQ Dock Scissor Lifts feature an exceptionally low 4 ½" profile. PDQ models offer a 60-inch x 84-inch platform, capacities...
PLD Dock Lift – Convenient Dock Lifting Autoquip’s PLD Dock Lift can be modified to include accessory options to meet the demands of your outdoor application. We have options to...
PLTC Dock Lift – Convenient Dock Lifting Designed primarily for pit mounting, Autoquip's PLTC Dock Lift family extends from grade level to tackle most dock lifting needs. PLTC models offer...
Q Lift Scissor Lifts – Low Profile Double Pantograph Scissor Lift Tables, for Work Station Lifts and Personnel Work Platform Lifts Low collapsed heights and small platform sizes of these...
Serapid Mechanical Scissors Lift – Utilizing Rigid Stacking Chain Actuator that Provides Repeatable, Programmable, and Clean Lifting Serapid stacking chain scissors lifts offer exceptionally stable mechanical lifting by supporting the...
Series 35 Double High Scissor Lift Tables – For Greater Vertical Travel While Minimizing Footprint and Platform Size Series 35 Double High scissor lift tables are comprised of two individual...
Series 35 Extra Narrow Scissor Lift Tables – When Width is a Constraint But Quality and Durability are Still Important! Exceptionally narrow leg stance allows these lifts to perform applications...
Series 35 Extra Wide Double Long Scissor Lift Tables – For Longer and Wider Loads, Requiring Higher Side Load Capacities and Load Stability for Large, Bulky Loads Series 35 Extra...
Series 35 Extra Wide Scissor Lift Tables – Greater Edge Load and Stability for Wider Loads! The wide stance of the Series 35 Extra Wide scissor lift tables add stability...
Series 35 Scissor Lift Tables – Proven Versatility, Reliability, Durability, and Simplicity The Series 35 family of lift tables is simply the most proven, versatile, and popular lineup of lifts...
Series 35 Triple High Scissor Lift Tables — For Greater Vertical Travel While Minimizing Footprint and Platform Size Series 35 Triple High scissor lift tables are comprised of three individual...
Single Arm Scissors Lifts – Premium American Lift Family Originally developed and built by American Lifts, the Single Arm family of scissors lift has been made in the USA for...
Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath...
Super Titan Double Long Scissor Lifts – High Strength & Durability Two high-capacity Super Titan scissor lifts are fused end to end to form the Super Titan Double Long, a...
Super Titan Double Wide Scissor Lift – High Strength & Durability Constructed using scissor lift tables that rank among the most powerful in the industry, the Super Tital Double Wide...
Super Titan Quad Scissor Lift – High Strength & Durability The Super Titan Quad family touts the heaviest lifting capabilities of all Autoquip products. With Autoquip's Super Titan at its...
Super Titan Scissor Lift Tables – Premium Quality & Durability As the flagship in Autoquip's heavy lifting solutions, the Super Titan family of scissor lifts provides the heaviest handling capacities...
TiltLift Non-Intrusive Tilter – Premium Quality Work Station Tilter The TiltLift family is Autoquip's premium series of work station tilters. With five times the number of life cycles as competitive...
Titan Scissor Lift Tables – Strength and Flexibility The Titan scissor lift tables family is designed to combine the size and flexibility of a small lift with the lifting capacity...
TorkLift T1 Scissor Lift Tables – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life...
TorkLift T2 Scissor Lifts – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles...
TorkLift T3 Scissors Lifts – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles...
TSL Dock Lift – Dock Flexibility Autoquip's TSL Dock Lift Family features heavy-duty scissor lifts flexible enough to function as stand-alone lifts or in conjunction with other dock system components.
VBS Mechanical Scissors Lift – Vertical Ball Screw Actuated Lift that Provides Repeatable, Programmable, and Clean Lifting VBS Vertical Ball Screw scissors lifts offer dependable mechanical lifting solutions by supporting...
Vertical Ram Lift/Dual Ram – Extremely High Capacity, High Travel, and High Axle Load Ratings in the Largest Possible Platform Size Autoquip Dual Ram Vertical Ram Lifts are the simplest,...
Vertical Ram Lift/Single Ram – Extremely High Capacity, High Travel, and High Axle Load Ratings in the Smallest Possible Platform Size Autoquip Single Ram Vertical Ram Lifts are the simplest,...
XLRA Ground Level Lifts – Providing an Industry-best 4" Reach Over Distance, and 48" of Travel in a Pneumatic Pan-Style Scissors Lift Collapsable to a mere 1/2-inch, and boasting an...

<< Prev