Autoquip Corporation Vertical Ram Lift DRAPE-15

Description
Vertical Ram Lift/Dual Ram – Extremely High Capacity, High Travel, and High Axle Load Ratings in the Largest Possible Platform Size Autoquip Dual Ram Vertical Ram Lifts are the simplest, most rugged and versatile of all lifting solutions when application requirements call for: 1) Extremely high vertical travels 2) Extremely high lifting and/or axle load capacities 3) Small to medium sized platform sizes. Developed for those customers who demand the very best in rugged, high capacity, custom-built industrial ram lifts, Vertical Ram Lifts have virtually no moving parts to wear out or maintain, and operate at extremely low hydraulic pressures, making the vertical ram lift the most efficient and trouble-free lift solution available. Dual Vertical Rams are speed-synchronized and load-equalized by cables and sheave systems or structural steel stabilization. Dual Ram Lifts are most widely used in heavy equipment manufacturing and processing, air cargo handling, warehousing, stage/orchestra lifts, or dock areas where large loads up to 200,000 pounds travel medium to high distances. Autoquip has designed and manufactured Vertical Ram Lifts in America's heartland for over 35 years. We excel at providing our customers with specialized, custom-built solutions at the lowest possible price and with the shortest possible lead-time. Our technical sales and design experts walk each customer through an application review, complete a design concept, and generate quotes and proposal drawings specific to the requirements of each application.
Description
Vertical Ram Lift/Dual Ram – Extremely High Capacity, High Travel, and High Axle Load Ratings in the Largest Possible Platform Size Autoquip Dual Ram Vertical Ram Lifts are the simplest, most rugged and versatile of all lifting solutions when application requirements call for: 1) Extremely high vertical travels 2) Extremely high lifting and/or axle load capacities 3) Small to medium sized platform sizes. Developed for those customers who demand the very best in rugged, high capacity, custom-built industrial ram lifts, Vertical Ram Lifts have virtually no moving parts to wear out or maintain, and operate at extremely low hydraulic pressures, making the vertical ram lift the most efficient and trouble-free lift solution available. Dual Vertical Rams are speed-synchronized and load-equalized by cables and sheave systems or structural steel stabilization. Dual Ram Lifts are most widely used in heavy equipment manufacturing and processing, air cargo handling, warehousing, stage/orchestra lifts, or dock areas where large loads up to 200,000 pounds travel medium to high distances. Autoquip has designed and manufactured Vertical Ram Lifts in America's heartland for over 35 years. We excel at providing our customers with specialized, custom-built solutions at the lowest possible price and with the shortest possible lead-time. Our technical sales and design experts walk each customer through an application review, complete a design concept, and generate quotes and proposal drawings specific to the requirements of each application.

Suppliers

Company
Product
Description
Supplier Links
Vertical Ram Lift - DRAPE-15 - Autoquip Corporation
Guthrie, OK, USA
Vertical Ram Lift
DRAPE-15
Vertical Ram Lift DRAPE-15
Vertical Ram Lift/Dual Ram – Extremely High Capacity, High Travel, and High Axle Load Ratings in the Largest Possible Platform Size Autoquip Dual Ram Vertical Ram Lifts are the simplest, most rugged and versatile of all lifting solutions when application requirements call for: 1) Extremely high vertical travels 2) Extremely high lifting and/or axle load capacities 3) Small to medium sized platform sizes. Developed for those customers who demand the very best in rugged, high capacity, custom-built industrial ram lifts, Vertical Ram Lifts have virtually no moving parts to wear out or maintain, and operate at extremely low hydraulic pressures, making the vertical ram lift the most efficient and trouble-free lift solution available. Dual Vertical Rams are speed-synchronized and load-equalized by cables and sheave systems or structural steel stabilization. Dual Ram Lifts are most widely used in heavy equipment manufacturing and processing, air cargo handling, warehousing, stage/orchestra lifts, or dock areas where large loads up to 200,000 pounds travel medium to high distances. Autoquip has designed and manufactured Vertical Ram Lifts in America's heartland for over 35 years. We excel at providing our customers with specialized, custom-built solutions at the lowest possible price and with the shortest possible lead-time. Our technical sales and design experts walk each customer through an application review, complete a design concept, and generate quotes and proposal drawings specific to the requirements of each application.

Vertical Ram Lift/Dual Ram – Extremely High Capacity, High Travel, and High Axle Load Ratings in the Largest Possible Platform Size

Autoquip Dual Ram Vertical Ram Lifts are the simplest, most rugged and versatile of all lifting solutions when application requirements call for:
1) Extremely high vertical travels
2) Extremely high lifting and/or axle load capacities
3) Small to medium sized platform sizes.
Developed for those customers who demand the very best in rugged, high capacity, custom-built industrial ram lifts, Vertical Ram Lifts have virtually no moving parts to wear out or maintain, and operate at extremely low hydraulic pressures, making the vertical ram lift the most efficient and trouble-free lift solution available. Dual Vertical Rams are speed-synchronized and load-equalized by cables and sheave systems or structural steel stabilization.
Dual Ram Lifts are most widely used in heavy equipment manufacturing and processing, air cargo handling, warehousing, stage/orchestra lifts, or dock areas where large loads up to 200,000 pounds travel medium to high distances.
Autoquip has designed and manufactured Vertical Ram Lifts in America's heartland for over 35 years.
We excel at providing our customers with specialized, custom-built solutions at the lowest possible price and with the shortest possible lead-time. Our technical sales and design experts walk each customer through an application review, complete a design concept, and generate quotes and proposal drawings specific to the requirements of each application.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number DRAPE-15
Product Name Vertical Ram Lift
Capacity 25000 lbs (11338 kg)
Lift Travel 60 inch (1524 mm)
Width 72 inch (1829 mm)
Length 180 inch (4572 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - F23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Single Scissor Lift Table - P-6024 - Advance Lifts, Inc.
Specs
Capacity 6000 lbs (2721 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details