A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a stacked spiral column of interlocked horizontal rings and vertical bands. This proprietary "spiral" design provides a high degree of precision and repeatability, and can be used in single or multiple columns to vary load capacity.
The Spiralift mechanism is located inside the base at the clevis end of the scissors lift, driven by a gear motor with instantaneous brake, and stabilized by the scissors leg assembly. As with other mechanical lifts, predetermined work elevations can be programmed with the use of a transducer or encoder and a PLC motor controller.
Autoquip Spiralift Mechanical Scissors Lifts are designed and manufactured in America's heartland and are intended to satisfy customers that demand the very best in reliable and programmable custom-built mechanical scissors lifts. The Autoquip sales and design team excells in providing specialized, custom lifting solutions at the lowest possible prices and shortest lead times.
| Autoquip Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | 60-SL-080 |
| Product Name | Spiralift Mechanical Scissor Lift |
| Capacity | 8000 lbs (3628 kg) |
| Lift Travel | 60 inch (1524 mm) |
| Width | 32 to 56 inch (813 to 1422 mm) |
| Length | 95 to 119 inch (2413 to 3023 mm) |