Designed primarily for pit mounting, Autoquip's PLTC Dock Lift family extends from grade level to tackle most dock lifting needs. PLTC models offer two platform sizes, capacities ranging from 5,000 pounds to 15,000 pounds, and over 60 inches of vertical travel.
With a hinged approach ramp, solid steel construction and safety features like removable handrails and platform 4-way tread plate covering, the PLTC is well suited for fork truck loading and unloading applications commonly found in the automotive, aerospace, and retail industries. Features such as lifetime lubricated bearings, and direct-thrust lifting cylinders provide reliable and safe answers for a variety of dock loading problems.
While the standard PLTC Dock Lift is packed with features, Autoquip's custom-engineered designs offer the flexibility to fit almost any dock lifting application.
Autoquip's most popular and versatile family of hydraulic scissor lifts, the PLTC Dock Scissor Lifts have been manufactured in America's heartland since 1982 and are designed to the highest standards of safety and reliability.
| Autoquip Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | PLTC-58150B |
| Product Name | PLTC Dock Lift |
| Features | Handrails or Safety Rails |
| Capacity | 15000 lbs (6803 kg) |
| Lift Travel | 58 inch (1473 mm) |
| Width | 84 inch (2134 mm) |