Autoquip Corporation TorkLift T3 Scissors Lift T3-096-040

Description
TorkLift T3 Scissors Lifts – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process. Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, and high-impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available. Three sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This scissor lift table design creates a stable structure that consumes less floor space than single and double pantograph lifts, but travels the same vertical distance. Vertical travel ranges from 72 to 144 inches and capacities range from 2,000 to 6,000 pounds. Common applications for T3 lifts include parts assembly and disassembly, personnel work platforms, and access to multiple landings. Worker productivity and factory throughput are also greatly increased. Originally developed and built by American Lifts, the TorkLift T3 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy hundreds of non-standard features and unlimited possibilities when customizing these scissors lifts for a unique application.
Description
TorkLift T3 Scissors Lifts – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process. Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, and high-impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available. Three sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This scissor lift table design creates a stable structure that consumes less floor space than single and double pantograph lifts, but travels the same vertical distance. Vertical travel ranges from 72 to 144 inches and capacities range from 2,000 to 6,000 pounds. Common applications for T3 lifts include parts assembly and disassembly, personnel work platforms, and access to multiple landings. Worker productivity and factory throughput are also greatly increased. Originally developed and built by American Lifts, the TorkLift T3 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy hundreds of non-standard features and unlimited possibilities when customizing these scissors lifts for a unique application.

Suppliers

Company
Product
Description
Supplier Links
TorkLift T3 Scissors Lift - T3-096-040 - Autoquip Corporation
Guthrie, OK, USA
TorkLift T3 Scissors Lift
T3-096-040
TorkLift T3 Scissors Lift T3-096-040
TorkLift T3 Scissors Lifts – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process. Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, and high-impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available. Three sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This scissor lift table design creates a stable structure that consumes less floor space than single and double pantograph lifts, but travels the same vertical distance. Vertical travel ranges from 72 to 144 inches and capacities range from 2,000 to 6,000 pounds. Common applications for T3 lifts include parts assembly and disassembly, personnel work platforms, and access to multiple landings. Worker productivity and factory throughput are also greatly increased. Originally developed and built by American Lifts, the TorkLift T3 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy hundreds of non-standard features and unlimited possibilities when customizing these scissors lifts for a unique application.

TorkLift T3 Scissors Lifts – Premium Lift Quality & Durability

The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process.
Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, and high-impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available.
Three sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This scissor lift table design creates a stable structure that consumes less floor space than single and double pantograph lifts, but travels the same vertical distance. Vertical travel ranges from 72 to 144 inches and capacities range from 2,000 to 6,000 pounds.
Common applications for T3 lifts include parts assembly and disassembly, personnel work platforms, and access to multiple landings. Worker productivity and factory throughput are also greatly increased.
Originally developed and built by American Lifts, the TorkLift T3 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy hundreds of non-standard features and unlimited possibilities when customizing these scissors lifts for a unique application.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number T3-096-040
Product Name TorkLift T3 Scissors Lift
Capacity 4000 lbs (1814 kg)
Lift Travel 96 inch (2438 mm)
Width 40 to 64 inch (1016 to 1626 mm)
Length 58 to 82 inch (1473 to 2083 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A46 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details
Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details