Autoquip Corporation Titan Scissor Lift Table 60C12F30EXW

Description
Titan Scissor Lift Tables – Strength and Flexibility The Titan scissor lift tables family is designed to combine the size and flexibility of a small lift with the lifting capacity of a large lift. This versatile attribute makes the Titan one of Autoquip's most robust products for in-plant applications. Proudly built in the USA, Titan lifts are engineered to control heavy loads efficiently and safely, while maintaining minimal platform deflection. Lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting performance and reliable solutions for heavy, in-plant lifting problems. The ability to handle higher edge loads make the Titan an ideal choice for sheet feeding in metal or wood fabrication processes, paper or metal coil handling, and similar applications. The Titan features exceptionally small lowered heights, as low as 7 inches with standard models, boasts a travel range from 13 inches to 84 inches, and hefts capacities up to 15,000 pounds. An impressive selection of standard and custom-engineered options allows the Titan to be modified to satisfy unique customer requirements. And, like all Autoquip scissor lifts, every Titan is factory tested to ensure the highest product quality.
Description
Titan Scissor Lift Tables – Strength and Flexibility The Titan scissor lift tables family is designed to combine the size and flexibility of a small lift with the lifting capacity of a large lift. This versatile attribute makes the Titan one of Autoquip's most robust products for in-plant applications. Proudly built in the USA, Titan lifts are engineered to control heavy loads efficiently and safely, while maintaining minimal platform deflection. Lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting performance and reliable solutions for heavy, in-plant lifting problems. The ability to handle higher edge loads make the Titan an ideal choice for sheet feeding in metal or wood fabrication processes, paper or metal coil handling, and similar applications. The Titan features exceptionally small lowered heights, as low as 7 inches with standard models, boasts a travel range from 13 inches to 84 inches, and hefts capacities up to 15,000 pounds. An impressive selection of standard and custom-engineered options allows the Titan to be modified to satisfy unique customer requirements. And, like all Autoquip scissor lifts, every Titan is factory tested to ensure the highest product quality.

Suppliers

Company
Product
Description
Supplier Links
Titan Scissor Lift Table - 60C12F30EXW - Autoquip Corporation
Guthrie, OK, USA
Titan Scissor Lift Table
60C12F30EXW
Titan Scissor Lift Table 60C12F30EXW
Titan Scissor Lift Tables – Strength and Flexibility The Titan scissor lift tables family is designed to combine the size and flexibility of a small lift with the lifting capacity of a large lift. This versatile attribute makes the Titan one of Autoquip's most robust products for in-plant applications. Proudly built in the USA, Titan lifts are engineered to control heavy loads efficiently and safely, while maintaining minimal platform deflection. Lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting performance and reliable solutions for heavy, in-plant lifting problems. The ability to handle higher edge loads make the Titan an ideal choice for sheet feeding in metal or wood fabrication processes, paper or metal coil handling, and similar applications. The Titan features exceptionally small lowered heights, as low as 7 inches with standard models, boasts a travel range from 13 inches to 84 inches, and hefts capacities up to 15,000 pounds. An impressive selection of standard and custom-engineered options allows the Titan to be modified to satisfy unique customer requirements. And, like all Autoquip scissor lifts, every Titan is factory tested to ensure the highest product quality.

Titan Scissor Lift Tables – Strength and Flexibility

The Titan scissor lift tables family is designed to combine the size and flexibility of a small lift with the lifting capacity of a large lift. This versatile attribute makes the Titan one of Autoquip's most robust products for in-plant applications.
Proudly built in the USA, Titan lifts are engineered to control heavy loads efficiently and safely, while maintaining minimal platform deflection. Lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting performance and reliable solutions for heavy, in-plant lifting problems. The ability to handle higher edge loads make the Titan an ideal choice for sheet feeding in metal or wood fabrication processes, paper or metal coil handling, and similar applications.
The Titan features exceptionally small lowered heights, as low as 7 inches with standard models, boasts a travel range from 13 inches to 84 inches, and hefts capacities up to 15,000 pounds. An impressive selection of standard and custom-engineered options allows the Titan to be modified to satisfy unique customer requirements. And, like all Autoquip scissor lifts, every Titan is factory tested to ensure the highest product quality.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 60C12F30EXW
Product Name Titan Scissor Lift Table
Capacity 3000 lbs (1361 kg)
Lift Travel 60 inch (1524 mm)
Width 54 inch (1372 mm)
Length 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A46 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details
Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details