Autoquip Corporation TSL Dock Lift TSL-34

Description
TSL Dock Lift – Dock Flexibility Autoquip's TSL Dock Lift Family features heavy-duty scissor lifts flexible enough to function as stand-alone lifts or in conjunction with other dock system components. TSL models offer six platform sizes, capacities ranging from 12,500 pounds to 20,000 pounds, and over 60 inches of vertical travel. Designed for pit mounting, the TSL Dock Lift's captured rollers support exceptionally high end and side loads, making it a popular choice for truck loading and unloading, air cargo transfer, fork truck transfer, or in-plant use. A powerful and efficient hydraulic power unit decreases setup time and increases productivity, while the 4-way tread plate covering, removable handrails and a throw-over bridge make the TSL a safe way to increase dock efficiency. Solid steel construction and high capacity lifting cylinders protect your investment, while lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting, reliable answers for most any heavy dock or in-plant lifting problems. Autoquip has designed and built TSL Dock Lifts in the USA for over 30 years. We excel at meeting customers' unique size, travel, capacity, and performance requirements. Whatever the combination, each TSL Dock Lift is factory tested to ensure product quality.
Description
TSL Dock Lift – Dock Flexibility Autoquip's TSL Dock Lift Family features heavy-duty scissor lifts flexible enough to function as stand-alone lifts or in conjunction with other dock system components. TSL models offer six platform sizes, capacities ranging from 12,500 pounds to 20,000 pounds, and over 60 inches of vertical travel. Designed for pit mounting, the TSL Dock Lift's captured rollers support exceptionally high end and side loads, making it a popular choice for truck loading and unloading, air cargo transfer, fork truck transfer, or in-plant use. A powerful and efficient hydraulic power unit decreases setup time and increases productivity, while the 4-way tread plate covering, removable handrails and a throw-over bridge make the TSL a safe way to increase dock efficiency. Solid steel construction and high capacity lifting cylinders protect your investment, while lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting, reliable answers for most any heavy dock or in-plant lifting problems. Autoquip has designed and built TSL Dock Lifts in the USA for over 30 years. We excel at meeting customers' unique size, travel, capacity, and performance requirements. Whatever the combination, each TSL Dock Lift is factory tested to ensure product quality.

Suppliers

Company
Product
Description
Supplier Links
TSL Dock Lift - TSL-34 - Autoquip Corporation
Guthrie, OK, USA
TSL Dock Lift
TSL-34
TSL Dock Lift TSL-34
TSL Dock Lift – Dock Flexibility Autoquip's TSL Dock Lift Family features heavy-duty scissor lifts flexible enough to function as stand-alone lifts or in conjunction with other dock system components. TSL models offer six platform sizes, capacities ranging from 12,500 pounds to 20,000 pounds, and over 60 inches of vertical travel. Designed for pit mounting, the TSL Dock Lift's captured rollers support exceptionally high end and side loads, making it a popular choice for truck loading and unloading, air cargo transfer, fork truck transfer, or in-plant use. A powerful and efficient hydraulic power unit decreases setup time and increases productivity, while the 4-way tread plate covering, removable handrails and a throw-over bridge make the TSL a safe way to increase dock efficiency. Solid steel construction and high capacity lifting cylinders protect your investment, while lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting, reliable answers for most any heavy dock or in-plant lifting problems. Autoquip has designed and built TSL Dock Lifts in the USA for over 30 years. We excel at meeting customers' unique size, travel, capacity, and performance requirements. Whatever the combination, each TSL Dock Lift is factory tested to ensure product quality.

TSL Dock Lift – Dock Flexibility

Autoquip's TSL Dock Lift Family features heavy-duty scissor lifts flexible enough to function as stand-alone lifts or in conjunction with other dock system components. TSL models offer six platform sizes, capacities ranging from 12,500 pounds to 20,000 pounds, and over 60 inches of vertical travel.
Designed for pit mounting, the TSL Dock Lift's captured rollers support exceptionally high end and side loads, making it a popular choice for truck loading and unloading, air cargo transfer, fork truck transfer, or in-plant use. A powerful and efficient hydraulic power unit decreases setup time and increases productivity, while the 4-way tread plate covering, removable handrails and a throw-over bridge make the TSL a safe way to increase dock efficiency.
Solid steel construction and high capacity lifting cylinders protect your investment, while lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting, reliable answers for most any heavy dock or in-plant lifting problems.
Autoquip has designed and built TSL Dock Lifts in the USA for over 30 years. We excel at meeting customers' unique size, travel, capacity, and performance requirements. Whatever the combination, each TSL Dock Lift is factory tested to ensure product quality.

Supplier's Site
TSL Dock Lift - TSL-34 - Autoquip Corporation
Guthrie, OK, USA
TSL Dock Lift
TSL-34
TSL Dock Lift TSL-34
TSL Dock Lift – Dock Flexibility Autoquip's TSL Dock Lift Family features heavy-duty scissor lifts flexible enough to function as stand-alone lifts or in conjunction with other dock system components. TSL models offer six platform sizes, capacities ranging from 12,500 pounds to 20,000 pounds, and over 60 inches of vertical travel. Designed for pit mounting, the TSL Dock Lift's captured rollers support exceptionally high end and side loads, making it a popular choice for truck loading and unloading, air cargo transfer, fork truck transfer, or in-plant use. A powerful and efficient hydraulic power unit decreases setup time and increases productivity, while the 4-way tread plate covering, removable handrails and a throw-over bridge make the TSL a safe way to increase dock efficiency. Solid steel construction and high capacity lifting cylinders protect your investment, while lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting, reliable answers for most any heavy dock or in-plant lifting problems. Autoquip has designed and built TSL Dock Lifts in the USA for over 30 years. We excel at meeting customers' unique size, travel, capacity, and performance requirements. Whatever the combination, each TSL Dock Lift is factory tested to ensure product quality.

TSL Dock Lift – Dock Flexibility

Autoquip's TSL Dock Lift Family features heavy-duty scissor lifts flexible enough to function as stand-alone lifts or in conjunction with other dock system components. TSL models offer six platform sizes, capacities ranging from 12,500 pounds to 20,000 pounds, and over 60 inches of vertical travel.
Designed for pit mounting, the TSL Dock Lift's captured rollers support exceptionally high end and side loads, making it a popular choice for truck loading and unloading, air cargo transfer, fork truck transfer, or in-plant use. A powerful and efficient hydraulic power unit decreases setup time and increases productivity, while the 4-way tread plate covering, removable handrails and a throw-over bridge make the TSL a safe way to increase dock efficiency.
Solid steel construction and high capacity lifting cylinders protect your investment, while lifetime lubricated bearings and direct-thrust lifting cylinders provide long-lasting, reliable answers for most any heavy dock or in-plant lifting problems.
Autoquip has designed and built TSL Dock Lifts in the USA for over 30 years. We excel at meeting customers' unique size, travel, capacity, and performance requirements. Whatever the combination, each TSL Dock Lift is factory tested to ensure product quality.

Supplier's Site

Technical Specifications

  Autoquip Corporation Autoquip Corporation
Product Category Lifts Lifts
Product Number TSL-34 TSL-34
Product Name TSL Dock Lift TSL Dock Lift
Capacity 12500 lbs (5669 kg) 12500 lbs (5669 kg)
Lift Travel 60 inch (1524 mm) 60 inch (1524 mm)
Width 74 inch (1880 mm) 96 inch (2438 mm)
Length 118 inch (2997 mm) 144 inch (3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details