Autoquip Corporation ABS Air Bag Lift 5ABS20

Description
ABS Air Bag Lift – Versatile & Durable Pneumatic Scissors Tables for Work Positioning and Conveyor Systems Autoquip Air Bag Pneumatic lifts are driven by direct acting heavy industrial air bag actuators, and because they're completely air powered, not susceptible to the oil leaks or spills associated with hydraulic units. These air scissors lifts offer an economical and dependable solution for transfering, stacking and, shuttling materials and goods over short travels. Lift tables travel up to 15 inches and support loads wighing up to 6,000 pounds. Common settings include explosion-proof environments, food processing plants, or other areas where it is more economical to power the units using shop air supply rather than single or three-phase electrical power. ABS air bag scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic air powered scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, or the Autoquip design team can customize this lift to fit special applications.
Description
ABS Air Bag Lift – Versatile & Durable Pneumatic Scissors Tables for Work Positioning and Conveyor Systems Autoquip Air Bag Pneumatic lifts are driven by direct acting heavy industrial air bag actuators, and because they're completely air powered, not susceptible to the oil leaks or spills associated with hydraulic units. These air scissors lifts offer an economical and dependable solution for transfering, stacking and, shuttling materials and goods over short travels. Lift tables travel up to 15 inches and support loads wighing up to 6,000 pounds. Common settings include explosion-proof environments, food processing plants, or other areas where it is more economical to power the units using shop air supply rather than single or three-phase electrical power. ABS air bag scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic air powered scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, or the Autoquip design team can customize this lift to fit special applications.

Suppliers

Company
Product
Description
Supplier Links
ABS Air Bag Lift - 5ABS20 - Autoquip Corporation
Guthrie, OK, USA
ABS Air Bag Lift
5ABS20
ABS Air Bag Lift 5ABS20
ABS Air Bag Lift – Versatile & Durable Pneumatic Scissors Tables for Work Positioning and Conveyor Systems Autoquip Air Bag Pneumatic lifts are driven by direct acting heavy industrial air bag actuators, and because they're completely air powered, not susceptible to the oil leaks or spills associated with hydraulic units. These air scissors lifts offer an economical and dependable solution for transfering, stacking and, shuttling materials and goods over short travels. Lift tables travel up to 15 inches and support loads wighing up to 6,000 pounds. Common settings include explosion-proof environments, food processing plants, or other areas where it is more economical to power the units using shop air supply rather than single or three-phase electrical power. ABS air bag scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic air powered scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, or the Autoquip design team can customize this lift to fit special applications.

ABS Air Bag Lift – Versatile & Durable Pneumatic Scissors Tables for Work Positioning and Conveyor Systems

Autoquip Air Bag Pneumatic lifts are driven by direct acting heavy industrial air bag actuators, and because they're completely air powered, not susceptible to the oil leaks or spills associated with hydraulic units. These air scissors lifts offer an economical and dependable solution for transfering, stacking and, shuttling materials and goods over short travels. Lift tables travel up to 15 inches and support loads wighing up to 6,000 pounds.
Common settings include explosion-proof environments, food processing plants, or other areas where it is more economical to power the units using shop air supply rather than single or three-phase electrical power.
ABS air bag scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic air powered scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, or the Autoquip design team can customize this lift to fit special applications.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 5ABS20
Product Name ABS Air Bag Lift
Capacity 2000 lbs (907 kg)
Lift Travel 5 inch (127 mm)
Width 24 to 48 inch (610 to 1219 mm)
Length 48 to 96 inch (1219 to 2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - B13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details