Autoquip Corporation Mobi-Dock CMD Scissors CMD 30

Description
CMD Dock Lift – Simple Dock Lifting Portable, low capacity CMD Dock Scissor Lifts feature an exceptionally low 5.375" profile. CMD models offer a 72-inch x 72-inch platform, 3,000 pound or 4,000 pound capacities, and 50 inches of vertical travel. With solid steel construction, 4-way tread plate covering, a hinged approach ramp on one side, and a throw-over bridge on the other, the CMD is well suited for pass-through dock applications of pallet jacks and hand dollies or for transfer of carts for laundry, postal, and retail. Three open platform sides are available, making the CMD a flexible choice for common loading and unloading tasks. CMD's onboard hydraulic power unit provides consistent power, while a quick-disconnect, single-phase electrical connection simplifies setup. The standard dolly handle and flip-down wheel design makes it easy to move the CMD in a dock or parking lot area. Options such as alternate load transfer and bumpers can make the CMD a custom, yet simple, solution to your everyday dock lifting needs. CMD Dock Lifts have been manufactured in America's heartland since 1982 and are designed to the highest standards of safety and reliability.
Description
CMD Dock Lift – Simple Dock Lifting Portable, low capacity CMD Dock Scissor Lifts feature an exceptionally low 5.375" profile. CMD models offer a 72-inch x 72-inch platform, 3,000 pound or 4,000 pound capacities, and 50 inches of vertical travel. With solid steel construction, 4-way tread plate covering, a hinged approach ramp on one side, and a throw-over bridge on the other, the CMD is well suited for pass-through dock applications of pallet jacks and hand dollies or for transfer of carts for laundry, postal, and retail. Three open platform sides are available, making the CMD a flexible choice for common loading and unloading tasks. CMD's onboard hydraulic power unit provides consistent power, while a quick-disconnect, single-phase electrical connection simplifies setup. The standard dolly handle and flip-down wheel design makes it easy to move the CMD in a dock or parking lot area. Options such as alternate load transfer and bumpers can make the CMD a custom, yet simple, solution to your everyday dock lifting needs. CMD Dock Lifts have been manufactured in America's heartland since 1982 and are designed to the highest standards of safety and reliability.

Suppliers

Company
Product
Description
Supplier Links
Mobi-Dock CMD Scissors - CMD 30 - Autoquip Corporation
Guthrie, OK, USA
Mobi-Dock CMD Scissors
CMD 30
Mobi-Dock CMD Scissors CMD 30
CMD Dock Lift – Simple Dock Lifting Portable, low capacity CMD Dock Scissor Lifts feature an exceptionally low 5.375" profile. CMD models offer a 72-inch x 72-inch platform, 3,000 pound or 4,000 pound capacities, and 50 inches of vertical travel. With solid steel construction, 4-way tread plate covering, a hinged approach ramp on one side, and a throw-over bridge on the other, the CMD is well suited for pass-through dock applications of pallet jacks and hand dollies or for transfer of carts for laundry, postal, and retail. Three open platform sides are available, making the CMD a flexible choice for common loading and unloading tasks. CMD's onboard hydraulic power unit provides consistent power, while a quick-disconnect, single-phase electrical connection simplifies setup. The standard dolly handle and flip-down wheel design makes it easy to move the CMD in a dock or parking lot area. Options such as alternate load transfer and bumpers can make the CMD a custom, yet simple, solution to your everyday dock lifting needs. CMD Dock Lifts have been manufactured in America's heartland since 1982 and are designed to the highest standards of safety and reliability.

CMD Dock Lift – Simple Dock Lifting

Portable, low capacity CMD Dock Scissor Lifts feature an exceptionally low 5.375" profile. CMD models offer a 72-inch x 72-inch platform, 3,000 pound or 4,000 pound capacities, and 50 inches of vertical travel.
With solid steel construction, 4-way tread plate covering, a hinged approach ramp on one side, and a throw-over bridge on the other, the CMD is well suited for pass-through dock applications of pallet jacks and hand dollies or for transfer of carts for laundry, postal, and retail. Three open platform sides are available, making the CMD a flexible choice for common loading and unloading tasks.
CMD's onboard hydraulic power unit provides consistent power, while a quick-disconnect, single-phase electrical connection simplifies setup.
The standard dolly handle and flip-down wheel design makes it easy to move the CMD in a dock or parking lot area. Options such as alternate load transfer and bumpers can make the CMD a custom, yet simple, solution to your everyday dock lifting needs.
CMD Dock Lifts have been manufactured in America's heartland since 1982 and are designed to the highest standards of safety and reliability.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number CMD 30
Product Name Mobi-Dock CMD Scissors
Features Handrails or Safety Rails
Capacity 3000 lbs (1361 kg)
Lift Travel 50 inch (1270 mm)
Width 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Double Long Heavy Duty Lift Table - HDVWDL-24036 - Advance Lifts, Inc.
Specs
Capacity 24000 lbs (10884 kg)
Lift Travel 36 inch (914 mm)
Width 54 to 78 inch (1372 to 1981 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details