Autoquip Corporation PLTC Dock Lift PLTC-6070S

Description
PLTC Dock Lift – Convenient Dock Lifting Designed primarily for pit mounting, Autoquip's PLTC Dock Lift family extends from grade level to tackle most dock lifting needs. PLTC models offer two platform sizes, capacities ranging from 5,000 pounds to 15,000 pounds, and over 60 inches of vertical travel. With a hinged approach ramp, solid steel construction and safety features like removable handrails and platform 4-way tread plate covering, the PLTC is well suited for fork truck loading and unloading applications commonly found in the automotive, aerospace, and retail industries. Features such as lifetime lubricated bearings, and direct-thrust lifting cylinders provide reliable and safe answers for a variety of dock loading problems. While the standard PLTC Dock Lift is packed with features, Autoquip's custom-engineered designs offer the flexibility to fit almost any dock lifting application. Autoquip's most popular and versatile family of hydraulic scissor lifts, the PLTC Dock Scissor Lifts have been manufactured in America's heartland since 1982 and are designed to the highest standards of safety and reliability.
Description
PLTC Dock Lift – Convenient Dock Lifting Designed primarily for pit mounting, Autoquip's PLTC Dock Lift family extends from grade level to tackle most dock lifting needs. PLTC models offer two platform sizes, capacities ranging from 5,000 pounds to 15,000 pounds, and over 60 inches of vertical travel. With a hinged approach ramp, solid steel construction and safety features like removable handrails and platform 4-way tread plate covering, the PLTC is well suited for fork truck loading and unloading applications commonly found in the automotive, aerospace, and retail industries. Features such as lifetime lubricated bearings, and direct-thrust lifting cylinders provide reliable and safe answers for a variety of dock loading problems. While the standard PLTC Dock Lift is packed with features, Autoquip's custom-engineered designs offer the flexibility to fit almost any dock lifting application. Autoquip's most popular and versatile family of hydraulic scissor lifts, the PLTC Dock Scissor Lifts have been manufactured in America's heartland since 1982 and are designed to the highest standards of safety and reliability.

Suppliers

Company
Product
Description
Supplier Links
PLTC Dock Lift - PLTC-6070S - Autoquip Corporation
Guthrie, OK, USA
PLTC Dock Lift
PLTC-6070S
PLTC Dock Lift PLTC-6070S
PLTC Dock Lift – Convenient Dock Lifting Designed primarily for pit mounting, Autoquip's PLTC Dock Lift family extends from grade level to tackle most dock lifting needs. PLTC models offer two platform sizes, capacities ranging from 5,000 pounds to 15,000 pounds, and over 60 inches of vertical travel. With a hinged approach ramp, solid steel construction and safety features like removable handrails and platform 4-way tread plate covering, the PLTC is well suited for fork truck loading and unloading applications commonly found in the automotive, aerospace, and retail industries. Features such as lifetime lubricated bearings, and direct-thrust lifting cylinders provide reliable and safe answers for a variety of dock loading problems. While the standard PLTC Dock Lift is packed with features, Autoquip's custom-engineered designs offer the flexibility to fit almost any dock lifting application. Autoquip's most popular and versatile family of hydraulic scissor lifts, the PLTC Dock Scissor Lifts have been manufactured in America's heartland since 1982 and are designed to the highest standards of safety and reliability.

PLTC Dock Lift – Convenient Dock Lifting

Designed primarily for pit mounting, Autoquip's PLTC Dock Lift family extends from grade level to tackle most dock lifting needs. PLTC models offer two platform sizes, capacities ranging from 5,000 pounds to 15,000 pounds, and over 60 inches of vertical travel.
With a hinged approach ramp, solid steel construction and safety features like removable handrails and platform 4-way tread plate covering, the PLTC is well suited for fork truck loading and unloading applications commonly found in the automotive, aerospace, and retail industries. Features such as lifetime lubricated bearings, and direct-thrust lifting cylinders provide reliable and safe answers for a variety of dock loading problems.
While the standard PLTC Dock Lift is packed with features, Autoquip's custom-engineered designs offer the flexibility to fit almost any dock lifting application.
Autoquip's most popular and versatile family of hydraulic scissor lifts, the PLTC Dock Scissor Lifts have been manufactured in America's heartland since 1982 and are designed to the highest standards of safety and reliability.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number PLTC-6070S
Product Name PLTC Dock Lift
Features Handrails or Safety Rails
Capacity 7000 lbs (3175 kg)
Lift Travel 60 inch (1524 mm)
Width 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - E23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details