The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process.
Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, one-piece axle pins, and high impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available. Standard models can be purchased, but versatility and a vast number of models and options make TorkLift scissor lift tables exceptionally especially customizable to individual applications. Travel ranges from 24 to 72 inches and capacity ranges from 2,200 to 20,000 pounds.
Common applications include improved ergonomics, worker productivity, and factory throughput in pallet build-up and break-down, parts assembly and disassembly, work positioning, and conveyor systems.
Originally developed and built by American Lifts, the TorkLift T1 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy unlimited possibilities when customizing these scissors lifts for a unique application.
| Autoquip Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | T1-072-040 |
| Product Name | TorkLift T1 Scissor Lift Table |
| Tires | Solid |
| Capacity | 4000 lbs (1814 kg) |
| Lift Travel | 72 inch (1829 mm) |
| Width | 45 to 66 inch (1143 to 1676 mm) |