Series 35 Double High scissor lift tables are comprised of two individual scissors table assemblies stacked and welded together to provide higher vertical travel while maintaining smaller footprints and platform sizes. Travel ranges from 48 inches to 96 inches with a capacity from 2,000 to 10,000 lbs.
Common applications include parts assembly and disassembly, work positioning, pallet stacking, and mezzanine access. The functionality of the Series 35 Double High scissor lift table also allows for improved worker productivity, higher factory throughput, and access to multiple landings.
The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.
| Autoquip Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | 60S100DH |
| Product Name | Series 35 Double High Scissor Lift Table |
| Capacity | 5500 lbs (2494 kg) |
| Lift Travel | 120 inch (3048 mm) |
| Width | 32 to ? inch (813 to ? mm) |