Series 35 Extra Wide Double Long scissor lift tables have two sets of wide-stance scissors mechanisms mounted end-to-end to provide higher lifting capacities, improved load stability, and added side load ratings. These lifts have the lowest profile lift design possible and are specifically designed to handle longer, wider, and heavier loads that can be transferred over the ends or sides of the lift. Travel ranges from 24 inches to 60 inches with a capacity range from 4,000 to 24,000 lbs.
Common applications include conveyed loads, parts assembly and disassembly, and heavy work positioning. Improved ergonomics, worker productivity, and factory throughput can also be achieved.
The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.
| Autoquip Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | 58S150EXWDL |
| Product Name | Series 35 Extra Wide Double Long Scissor Lift Table |
| Capacity | 24000 lbs (10884 kg) |
| Lift Travel | 58 inch (1473 mm) |
| Width | 61 to 90 inch (1549 to 2286 mm) |
| Length | 182 to 212 inch (4623 to 5385 mm) |