Because of its premium features and ability to provide up to five times the number of cycles as competing brands, the Air Cargo Scissors Lift has become the standard for the logistics and aerospace industries. Premium features included on these air container dock lifts include captured rollers, two-piece self-aligning cylinder, one-piece axle pins, and high impact spiral wound bearings - all of which combine to give our customers the most rigid, robust, and longest lasting dock scissors lift available.
Originally developed and built by American Lifts, the Air Cargo scissors lift has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the Air Cargo series has been manufactured at our factory in the heartland of America. Customers enjoy our extensive database of standard and custom cargo lift designs and unlimited possibilities when adapting these scissors lifts for their unique dock layout and application.
| Autoquip Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | 49AC150-11 |
| Product Name | Air Cargo Container Lift |
| Capacity | 15000 lbs (6803 kg) |
| Lift Travel | 49 inch (1245 mm) |
| Width | 132 inch (3353 mm) |
| Length | 132 to 168 inch (3353 to 4267 mm) |