Constructed using scissor lift tables that rank among the most powerful in the industry, the Super Tital Double Wide scissor lift consists of side-by-side Super Titan scissor lifts that nearly doubles the lifting capacity and platform size of the single Super Titan.
The resulting Super Titan DW lifts are engineered to safely and efficiently control greater loads while maintaining minimal platform deflection. Lifetime lubricated bearings, and direct-thrust lifting cylinders also provide durable solutions for oversized in-plant problems.
The Super Titan DW family of lifts is proudly built in the USA and are commonly used for managing heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks. Vertical travel ranges from 12 to 120 inches with a capacity reaching 85,000 pounds.
Featuring various standard and custom-engineered options, the Super Tital DL is easily designed to meet customers needs and performance requirement.
| Autoquip Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | 60R31DW |
| Product Name | Super Titan Scissor Lift Table |
| Capacity | 31000 lbs (14059 kg) |
| Lift Travel | 60 inch (1524 mm) |
| Width | 96 inch (2438 mm) |
| Length | 144 inch (3658 mm) |