Autoquip Corporation PLD Scissor Lift PDQ 50

Description
PDQ Dock Lift – Simple Dock Lifting Portable, medium capacity PDQ Dock Scissor Lifts feature an exceptionally low 4 ½" profile. PDQ models offer a 60-inch x 84-inch platform, capacities from 4,000 pounds to 6,000 pounds, and 55 ½ inches of vertical travel. Designed to handle high volume applications, especially in areas where no dock exists, PDQ's onboard hydraulic power unit provides consistent power, while a quick-disconnect, single phase electrical connection simplifies setup. With solid steel construction, a hinged approach ramp on one side, and a throw-over bridge on the other, the PDQ is well suited for pass-through dock applications of pallet jacks and hand dollies and is commonly found in the automotive, retail, and grocery industries. Three open platform sides are available, making the PDQ a flexible choice for common loading and unloading tasks. The standard dolly handle and flip-down wheel design makes it easy move the PDQ in a dock or parking lot area. Options such as alternate load transfer routs and bumpers can make the PDQ a custom, yet simple, solution to your everyday dock lifting needs. PDQ Dock Lifts have been manufactured in America's heartland since 1982 and are designed to the highest standards of safety and reliability. This includes PDQ-40 PDQ-50 PDQ-60 products.
Description
PDQ Dock Lift – Simple Dock Lifting Portable, medium capacity PDQ Dock Scissor Lifts feature an exceptionally low 4 ½" profile. PDQ models offer a 60-inch x 84-inch platform, capacities from 4,000 pounds to 6,000 pounds, and 55 ½ inches of vertical travel. Designed to handle high volume applications, especially in areas where no dock exists, PDQ's onboard hydraulic power unit provides consistent power, while a quick-disconnect, single phase electrical connection simplifies setup. With solid steel construction, a hinged approach ramp on one side, and a throw-over bridge on the other, the PDQ is well suited for pass-through dock applications of pallet jacks and hand dollies and is commonly found in the automotive, retail, and grocery industries. Three open platform sides are available, making the PDQ a flexible choice for common loading and unloading tasks. The standard dolly handle and flip-down wheel design makes it easy move the PDQ in a dock or parking lot area. Options such as alternate load transfer routs and bumpers can make the PDQ a custom, yet simple, solution to your everyday dock lifting needs. PDQ Dock Lifts have been manufactured in America's heartland since 1982 and are designed to the highest standards of safety and reliability. This includes PDQ-40 PDQ-50 PDQ-60 products.

Suppliers

Company
Product
Description
Supplier Links
PLD Scissor Lift - PDQ 50 - Autoquip Corporation
Guthrie, OK, USA
PLD Scissor Lift
PDQ 50
PLD Scissor Lift PDQ 50
PDQ Dock Lift – Simple Dock Lifting Portable, medium capacity PDQ Dock Scissor Lifts feature an exceptionally low 4 ½" profile. PDQ models offer a 60-inch x 84-inch platform, capacities from 4,000 pounds to 6,000 pounds, and 55 ½ inches of vertical travel. Designed to handle high volume applications, especially in areas where no dock exists, PDQ's onboard hydraulic power unit provides consistent power, while a quick-disconnect, single phase electrical connection simplifies setup. With solid steel construction, a hinged approach ramp on one side, and a throw-over bridge on the other, the PDQ is well suited for pass-through dock applications of pallet jacks and hand dollies and is commonly found in the automotive, retail, and grocery industries. Three open platform sides are available, making the PDQ a flexible choice for common loading and unloading tasks. The standard dolly handle and flip-down wheel design makes it easy move the PDQ in a dock or parking lot area. Options such as alternate load transfer routs and bumpers can make the PDQ a custom, yet simple, solution to your everyday dock lifting needs. PDQ Dock Lifts have been manufactured in America's heartland since 1982 and are designed to the highest standards of safety and reliability. This includes PDQ-40 PDQ-50 PDQ-60 products.

PDQ Dock Lift – Simple Dock Lifting

Portable, medium capacity PDQ Dock Scissor Lifts feature an exceptionally low 4 ½" profile. PDQ models offer a 60-inch x 84-inch platform, capacities from 4,000 pounds to 6,000 pounds, and 55 ½ inches of vertical travel.

Designed to handle high volume applications, especially in areas where no dock exists, PDQ's onboard hydraulic power unit provides consistent power, while a quick-disconnect, single phase electrical connection simplifies setup.
With solid steel construction, a hinged approach ramp on one side, and a throw-over bridge on the other, the PDQ is well suited for pass-through dock applications of pallet jacks and hand dollies and is commonly found in the automotive, retail, and grocery industries. Three open platform sides are available, making the PDQ a flexible choice for common loading and unloading tasks.
The standard dolly handle and flip-down wheel design makes it easy move the PDQ in a dock or parking lot area. Options such as alternate load transfer routs and bumpers can make the PDQ a custom, yet simple, solution to your everyday dock lifting needs.
PDQ Dock Lifts have been manufactured in America's heartland since 1982 and are designed to the highest standards of safety and reliability. This includes PDQ-40 PDQ-50 PDQ-60 products.

Supplier's Site
PDQ Dock Lift - PDQ 50 - Autoquip Corporation
Guthrie, OK, USA
PDQ Dock Lift
PDQ 50
PDQ Dock Lift PDQ 50
PDQ Dock Lift – Simple Dock Lifting Portable, medium capacity PDQ Dock Scissor Lifts feature an exceptionally low 4 ½" profile. PDQ models offer a 60-inch x 84-inch platform, capacities from 4,000 pounds to 6,000 pounds, and 55 ½ inches of vertical travel. Designed to handle high volume applications, especially in areas where no dock exists, PDQ's onboard hydraulic power unit provides consistent power, while a quick-disconnect, single phase electrical connection simplifies setup. With solid steel construction, a hinged approach ramp on one side, and a throw-over bridge on the other, the PDQ is well suited for pass-through dock applications of pallet jacks and hand dollies and is commonly found in the automotive, retail, and grocery industries. Three open platform sides are available, making the PDQ a flexible choice for common loading and unloading tasks. The standard dolly handle and flip-down wheel design makes it easy move the PDQ in a dock or parking lot area. Options such as alternate load transfer routs and bumpers can make the PDQ a custom, yet simple, solution to your everyday dock lifting needs. PDQ Dock Lifts have been manufactured in America's heartland since 1982 and are designed to the highest standards of safety and reliability. This includes PDQ-40 PDQ-50 PDQ-60 products.

PDQ Dock Lift – Simple Dock Lifting

Portable, medium capacity PDQ Dock Scissor Lifts feature an exceptionally low 4 ½" profile. PDQ models offer a 60-inch x 84-inch platform, capacities from 4,000 pounds to 6,000 pounds, and 55 ½ inches of vertical travel.

Designed to handle high volume applications, especially in areas where no dock exists, PDQ's onboard hydraulic power unit provides consistent power, while a quick-disconnect, single phase electrical connection simplifies setup.
With solid steel construction, a hinged approach ramp on one side, and a throw-over bridge on the other, the PDQ is well suited for pass-through dock applications of pallet jacks and hand dollies and is commonly found in the automotive, retail, and grocery industries. Three open platform sides are available, making the PDQ a flexible choice for common loading and unloading tasks.
The standard dolly handle and flip-down wheel design makes it easy move the PDQ in a dock or parking lot area. Options such as alternate load transfer routs and bumpers can make the PDQ a custom, yet simple, solution to your everyday dock lifting needs.
PDQ Dock Lifts have been manufactured in America's heartland since 1982 and are designed to the highest standards of safety and reliability. This includes PDQ-40 PDQ-50 PDQ-60 products.

Supplier's Site

Technical Specifications

  Autoquip Corporation Autoquip Corporation
Product Category Lifts Lifts
Product Number PDQ 50 PDQ 50
Product Name PLD Scissor Lift PDQ Dock Lift
Features Handrails or Safety Rails Handrails or Safety Rails
Capacity 5000 lbs (2268 kg) 5000 lbs (2268 kg)
Lift Travel 56 inch (1410 mm) 56 inch (1410 mm)
Width 76 inch (1930 mm) 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - A56 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Recessed Dock Lift - 4310 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 18000 lbs (8163 kg)
Lift Travel 58 inch (1473 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details