The original Compact scissors table family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process.
Every Compact scissors lift comes standard with captured rollers, two piece self-aligning cylinder, and high impact spiral wound bearings, giving our customers the most reliable, robust, and absolute longest lasting scissors lift available. Low collapsed heights and small platform sizes also make this family of double-pantograph scissor tables perfect for increasing work station productivity with a minimum consumption of floor space. Travel ranges from 25 to 84 inches and capacities range from 500 to 12,000 pounds.
Common work station applications for this family of scissors tables include pallet build-up and break-down, parts assembly and disassembly, and work positioning - all with improved ergonomics and greater factory throughput.
Originally developed and built by American Lifts, the original Compact scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the Compact scissors lift series has been manufactured at our factory in the heartland of America. Customers enjoy unlimited possibilities when customizing these scissors lifts for a unique application.
| Autoquip Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | P-60-060 |
| Product Name | Compact Scissor Lift |
| Tires | Solid |
| Capacity | 6000 lbs (2721 kg) |
| Lift Travel | 60 inch (1524 mm) |
| Width | 31 to 52 inch (787 to 1321 mm) |