Autoquip Corporation TorkLift T2 Scissor Lift T2-72-080

Description
TorkLift T2 Scissor Lifts – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process. Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, and high impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available. Two sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This scissor lift table design creates a stable structure that consumes less floor space and travels the same vertical distance. Vertical travel ranges from 36 to 144 inches and capacities range from 2,000 to 10,000 pounds. Common applications for T2 lifts include parts assembly and disassembly, personnel work platforms, and access to multiple landings. Worker productivity and factory throughput are also greatly increased. Originally developed and built by American Lifts, the TorkLift T2 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy hundreds of non-standard features and unlimited possibilities when customizing these scissors lifts for a unique application.
Description
TorkLift T2 Scissor Lifts – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process. Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, and high impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available. Two sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This scissor lift table design creates a stable structure that consumes less floor space and travels the same vertical distance. Vertical travel ranges from 36 to 144 inches and capacities range from 2,000 to 10,000 pounds. Common applications for T2 lifts include parts assembly and disassembly, personnel work platforms, and access to multiple landings. Worker productivity and factory throughput are also greatly increased. Originally developed and built by American Lifts, the TorkLift T2 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy hundreds of non-standard features and unlimited possibilities when customizing these scissors lifts for a unique application.

Suppliers

Company
Product
Description
Supplier Links
TorkLift T2 Scissor Lift - T2-72-080 - Autoquip Corporation
Guthrie, OK, USA
TorkLift T2 Scissor Lift
T2-72-080
TorkLift T2 Scissor Lift T2-72-080
TorkLift T2 Scissor Lifts – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process. Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, and high impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available. Two sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This scissor lift table design creates a stable structure that consumes less floor space and travels the same vertical distance. Vertical travel ranges from 36 to 144 inches and capacities range from 2,000 to 10,000 pounds. Common applications for T2 lifts include parts assembly and disassembly, personnel work platforms, and access to multiple landings. Worker productivity and factory throughput are also greatly increased. Originally developed and built by American Lifts, the TorkLift T2 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy hundreds of non-standard features and unlimited possibilities when customizing these scissors lifts for a unique application.

TorkLift T2 Scissor Lifts – Premium Lift Quality & Durability

The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process.
Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, and high impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available.
Two sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This scissor lift table design creates a stable structure that consumes less floor space and travels the same vertical distance. Vertical travel ranges from 36 to 144 inches and capacities range from 2,000 to 10,000 pounds.
Common applications for T2 lifts include parts assembly and disassembly, personnel work platforms, and access to multiple landings. Worker productivity and factory throughput are also greatly increased.
Originally developed and built by American Lifts, the TorkLift T2 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy hundreds of non-standard features and unlimited possibilities when customizing these scissors lifts for a unique application.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number T2-72-080
Product Name TorkLift T2 Scissor Lift
Capacity 8000 lbs (3628 kg)
Lift Travel 72 inch (1829 mm)
Width 37 inch (940 mm)
Length 56 inch (1422 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - F13 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details
Air Spring Actuated Lift Table - ATVW-4024 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details