Autoquip Corporation PLD Scissor Lift PLD-20

Description
PLD Dock Lift – Convenient Dock Lifting Autoquip’s PLD Dock Lift can be modified to include accessory options to meet the demands of your outdoor application. We have options to improve load transfer, weather protection, portability and security features. Autoquip has the largest selection of options in the industry and if you don’t find it here, contact one of our experienced sales managers for help in finding the right option for your project requirement. Stationary lifts with a low 6" to 6 1/2" profile, PLD Dock Scissor Lifts feature either a convenient onboard hydraulic power unit or a more powerful remote power unit. PLD models offer two platform sizes, capacities ranging from 2,000 pounds to 5,000 pounds, and over 55 ½ inches of vertical travel. Designed to handle high volume applications, especially in areas where no dock exists, the PLD dock lifts are surface mounted, making them a flexible, reliable choice for common loading and unloading tasks. With a hinged approach ramp on one side and a throw-over bridge on the other, the PLD is well suited for pass-through dock applications of pallet jacks and hand dollies and are often found in the automotive, aerospace, and retail industries. PLD Dock Lifts are proudly built in America's heartland and feature solid steel construction, permanent handrails, and 4-way tread plate covering. And, like all Autoquip scissor lifts, the PLD Dock Lift is factory tested to ensure the highest product quality and safety for your personnel.
Description
PLD Dock Lift – Convenient Dock Lifting Autoquip’s PLD Dock Lift can be modified to include accessory options to meet the demands of your outdoor application. We have options to improve load transfer, weather protection, portability and security features. Autoquip has the largest selection of options in the industry and if you don’t find it here, contact one of our experienced sales managers for help in finding the right option for your project requirement. Stationary lifts with a low 6" to 6 1/2" profile, PLD Dock Scissor Lifts feature either a convenient onboard hydraulic power unit or a more powerful remote power unit. PLD models offer two platform sizes, capacities ranging from 2,000 pounds to 5,000 pounds, and over 55 ½ inches of vertical travel. Designed to handle high volume applications, especially in areas where no dock exists, the PLD dock lifts are surface mounted, making them a flexible, reliable choice for common loading and unloading tasks. With a hinged approach ramp on one side and a throw-over bridge on the other, the PLD is well suited for pass-through dock applications of pallet jacks and hand dollies and are often found in the automotive, aerospace, and retail industries. PLD Dock Lifts are proudly built in America's heartland and feature solid steel construction, permanent handrails, and 4-way tread plate covering. And, like all Autoquip scissor lifts, the PLD Dock Lift is factory tested to ensure the highest product quality and safety for your personnel.

Suppliers

Company
Product
Description
Supplier Links
PLD Scissor Lift - PLD-20 - Autoquip Corporation
Guthrie, OK, USA
PLD Scissor Lift
PLD-20
PLD Scissor Lift PLD-20
PLD Dock Lift – Convenient Dock Lifting Autoquip’s PLD Dock Lift can be modified to include accessory options to meet the demands of your outdoor application. We have options to improve load transfer, weather protection, portability and security features. Autoquip has the largest selection of options in the industry and if you don’t find it here, contact one of our experienced sales managers for help in finding the right option for your project requirement. Stationary lifts with a low 6" to 6 1/2" profile, PLD Dock Scissor Lifts feature either a convenient onboard hydraulic power unit or a more powerful remote power unit. PLD models offer two platform sizes, capacities ranging from 2,000 pounds to 5,000 pounds, and over 55 ½ inches of vertical travel. Designed to handle high volume applications, especially in areas where no dock exists, the PLD dock lifts are surface mounted, making them a flexible, reliable choice for common loading and unloading tasks. With a hinged approach ramp on one side and a throw-over bridge on the other, the PLD is well suited for pass-through dock applications of pallet jacks and hand dollies and are often found in the automotive, aerospace, and retail industries. PLD Dock Lifts are proudly built in America's heartland and feature solid steel construction, permanent handrails, and 4-way tread plate covering. And, like all Autoquip scissor lifts, the PLD Dock Lift is factory tested to ensure the highest product quality and safety for your personnel.

PLD Dock Lift – Convenient Dock Lifting

Autoquip’s PLD Dock Lift can be modified to include accessory options to meet the demands of your outdoor application. We have options to improve load transfer, weather protection, portability and security features.

Autoquip has the largest selection of options in the industry and if you don’t find it here, contact one of our experienced sales managers for help in finding the right option for your project requirement.

Stationary lifts with a low 6" to 6 1/2" profile, PLD Dock Scissor Lifts feature either a convenient onboard hydraulic power unit or a more powerful remote power unit. PLD models offer two platform sizes, capacities ranging from 2,000 pounds to 5,000 pounds, and over 55 ½ inches of vertical travel.
Designed to handle high volume applications, especially in areas where no dock exists, the PLD dock lifts are surface mounted, making them a flexible, reliable choice for common loading and unloading tasks. With a hinged approach ramp on one side and a throw-over bridge on the other, the PLD is well suited for pass-through dock applications of pallet jacks and hand dollies and are often found in the automotive, aerospace, and retail industries.
PLD Dock Lifts are proudly built in America's heartland and feature solid steel construction, permanent handrails, and 4-way tread plate covering. And, like all Autoquip scissor lifts, the PLD Dock Lift is factory tested to ensure the highest product quality and safety for your personnel.

Supplier's Site
PLD Dock Lift - PLD-20 - Autoquip Corporation
Guthrie, OK, USA
PLD Dock Lift
PLD-20
PLD Dock Lift PLD-20
PLD Dock Lift – Convenient Dock Lifting Autoquip’s PLD Dock Lift can be modified to include accessory options to meet the demands of your outdoor application. We have options to improve load transfer, weather protection, portability and security features. Autoquip has the largest selection of options in the industry and if you don’t find it here, contact one of our experienced sales managers for help in finding the right option for your project requirement. Stationary lifts with a low 6" to 6 1/2" profile, PLD Dock Scissor Lifts feature either a convenient onboard hydraulic power unit or a more powerful remote power unit. PLD models offer two platform sizes, capacities ranging from 2,000 pounds to 5,000 pounds, and over 55 ½ inches of vertical travel. Designed to handle high volume applications, especially in areas where no dock exists, the PLD dock lifts are surface mounted, making them a flexible, reliable choice for common loading and unloading tasks. With a hinged approach ramp on one side and a throw-over bridge on the other, the PLD is well suited for pass-through dock applications of pallet jacks and hand dollies and are often found in the automotive, aerospace, and retail industries. PLD Dock Lifts are proudly built in America's heartland and feature solid steel construction, permanent handrails, and 4-way tread plate covering. And, like all Autoquip scissor lifts, the PLD Dock Lift is factory tested to ensure the highest product quality and safety for your personnel.

PLD Dock Lift – Convenient Dock Lifting

Autoquip’s PLD Dock Lift can be modified to include accessory options to meet the demands of your outdoor application. We have options to improve load transfer, weather protection, portability and security features.

Autoquip has the largest selection of options in the industry and if you don’t find it here, contact one of our experienced sales managers for help in finding the right option for your project requirement.

Stationary lifts with a low 6" to 6 1/2" profile, PLD Dock Scissor Lifts feature either a convenient onboard hydraulic power unit or a more powerful remote power unit. PLD models offer two platform sizes, capacities ranging from 2,000 pounds to 5,000 pounds, and over 55 ½ inches of vertical travel.
Designed to handle high volume applications, especially in areas where no dock exists, the PLD dock lifts are surface mounted, making them a flexible, reliable choice for common loading and unloading tasks. With a hinged approach ramp on one side and a throw-over bridge on the other, the PLD is well suited for pass-through dock applications of pallet jacks and hand dollies and are often found in the automotive, aerospace, and retail industries.
PLD Dock Lifts are proudly built in America's heartland and feature solid steel construction, permanent handrails, and 4-way tread plate covering. And, like all Autoquip scissor lifts, the PLD Dock Lift is factory tested to ensure the highest product quality and safety for your personnel.

Supplier's Site

Technical Specifications

  Autoquip Corporation Autoquip Corporation
Product Category Lifts Lifts
Product Number PLD-20 PLD-20
Product Name PLD Scissor Lift PLD Dock Lift
Features Handrails or Safety Rails Handrails or Safety Rails
Capacity 2000 lbs (907 kg) 2000 lbs (907 kg)
Lift Travel 56 inch (1410 mm) 56 inch (1410 mm)
Width 48 inch (1219 mm) 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - B23 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Lift Tables - 2840004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details