Autoquip Corporation TiltLift Non-Intrusive Tilter PT-45-040

Description
TiltLift Non-Intrusive Tilter – Premium Quality Work Station Tilter The TiltLift family is Autoquip's premium series of work station tilters. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process. A combination of collapsed height of nearly half that of conventional tilters, load centering over the structural base frame while raising and lowering, and containment of the non-intrusive loading platform within its own footprint designate these tilters the most efficient and effective in the world. Every TiltLift comes standard with premium features, includng captured rollers, two-piece self-aligning cylinder, and high-impact spiral wound bearings. TiltLift tilters also provide a more cost-effective work station solution than stacked conventional lifts. Vertical travel reaches up to 25 inches, tilt to 45 degrees, and loading capacities range from 2,000 to 6,000 pounds. Common work station applications include bin and basket loading and unloading, parts assembly and disassembly, and work positioning - all with improved ergonomics, increased worker productivity, and greater factory throughput. Originally developed and built by American Lifts, the TiltLift series has been made in the USA for over 20 years. Since Autoquip's acquisition of the American Lift company, the TiltLift series has been manufactured at our factory in the heartland of America. Numerous standard options are available to customize this work station tilter for any unique application.
Description
TiltLift Non-Intrusive Tilter – Premium Quality Work Station Tilter The TiltLift family is Autoquip's premium series of work station tilters. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process. A combination of collapsed height of nearly half that of conventional tilters, load centering over the structural base frame while raising and lowering, and containment of the non-intrusive loading platform within its own footprint designate these tilters the most efficient and effective in the world. Every TiltLift comes standard with premium features, includng captured rollers, two-piece self-aligning cylinder, and high-impact spiral wound bearings. TiltLift tilters also provide a more cost-effective work station solution than stacked conventional lifts. Vertical travel reaches up to 25 inches, tilt to 45 degrees, and loading capacities range from 2,000 to 6,000 pounds. Common work station applications include bin and basket loading and unloading, parts assembly and disassembly, and work positioning - all with improved ergonomics, increased worker productivity, and greater factory throughput. Originally developed and built by American Lifts, the TiltLift series has been made in the USA for over 20 years. Since Autoquip's acquisition of the American Lift company, the TiltLift series has been manufactured at our factory in the heartland of America. Numerous standard options are available to customize this work station tilter for any unique application.

Suppliers

Company
Product
Description
Supplier Links
TiltLift Non-Intrusive Tilter - PT-45-040 - Autoquip Corporation
Guthrie, OK, USA
TiltLift Non-Intrusive Tilter
PT-45-040
TiltLift Non-Intrusive Tilter PT-45-040
TiltLift Non-Intrusive Tilter – Premium Quality Work Station Tilter The TiltLift family is Autoquip's premium series of work station tilters. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process. A combination of collapsed height of nearly half that of conventional tilters, load centering over the structural base frame while raising and lowering, and containment of the non-intrusive loading platform within its own footprint designate these tilters the most efficient and effective in the world. Every TiltLift comes standard with premium features, includng captured rollers, two-piece self-aligning cylinder, and high-impact spiral wound bearings. TiltLift tilters also provide a more cost-effective work station solution than stacked conventional lifts. Vertical travel reaches up to 25 inches, tilt to 45 degrees, and loading capacities range from 2,000 to 6,000 pounds. Common work station applications include bin and basket loading and unloading, parts assembly and disassembly, and work positioning - all with improved ergonomics, increased worker productivity, and greater factory throughput. Originally developed and built by American Lifts, the TiltLift series has been made in the USA for over 20 years. Since Autoquip's acquisition of the American Lift company, the TiltLift series has been manufactured at our factory in the heartland of America. Numerous standard options are available to customize this work station tilter for any unique application.

TiltLift Non-Intrusive Tilter – Premium Quality Work Station Tilter

The TiltLift family is Autoquip's premium series of work station tilters. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process.
A combination of collapsed height of nearly half that of conventional tilters, load centering over the structural base frame while raising and lowering, and containment of the non-intrusive loading platform within its own footprint designate these tilters the most efficient and effective in the world.
Every TiltLift comes standard with premium features, includng captured rollers, two-piece self-aligning cylinder, and high-impact spiral wound bearings. TiltLift tilters also provide a more cost-effective work station solution than stacked conventional lifts. Vertical travel reaches up to 25 inches, tilt to 45 degrees, and loading capacities range from 2,000 to 6,000 pounds.
Common work station applications include bin and basket loading and unloading, parts assembly and disassembly, and work positioning - all with improved ergonomics, increased worker productivity, and greater factory throughput.
Originally developed and built by American Lifts, the TiltLift series has been made in the USA for over 20 years. Since Autoquip's acquisition of the American Lift company, the TiltLift series has been manufactured at our factory in the heartland of America. Numerous standard options are available to customize this work station tilter for any unique application.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number PT-45-040
Product Name TiltLift Non-Intrusive Tilter
Features Tilting
Tires Solid
Capacity 4000 lbs (1814 kg)
Lift Travel 25 inch (635 mm)
Width 23 to 48 inch (584 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Spring Actuated Lift Table - ATEW-3024 - Advance Lifts, Inc.
Specs
Capacity 3000 lbs (1361 kg)
Lift Travel 24 inch (610 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details