Low collapsed heights and small platform sizes of these extremely compact scissors tables make this family of Q-Lift Low Profile Double Pantograph perfect for improving ergonomics and adding work station productivity while consuming a minimum amount of floor space.
Common work station applications for this family of scissors tables include work positioning, conveyor systems, and parts assembly and disassembly. Travel ranges from 54 to 74 inches and capacities range from 1,500 to 5,000 pounds.
Q-Lift Double Pantograph scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the Q-Lift Double Pantograph family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer features to fit your specific application.
| Autoquip Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | 62QS50 |
| Product Name | Q Lift Series Low Profile High Travel Scissor Lift Table |
| Capacity | 5000 lbs (2268 kg) |
| Lift Travel | 62 inch (1575 mm) |
| Width | 48 inch (1219 mm) |
| Length | 66 inch (1676 mm) |