Autoquip Corporation TorkLift T3 Scissors Lift T3-072-060

Description
TorkLift T3 Scissors Lifts – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process. Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, and high-impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available. Three sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This scissor lift table design creates a stable structure that consumes less floor space than single and double pantograph lifts, but travels the same vertical distance. Vertical travel ranges from 72 to 144 inches and capacities range from 2,000 to 6,000 pounds. Common applications for T3 lifts include parts assembly and disassembly, personnel work platforms, and access to multiple landings. Worker productivity and factory throughput are also greatly increased. Originally developed and built by American Lifts, the TorkLift T3 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy hundreds of non-standard features and unlimited possibilities when customizing these scissors lifts for a unique application.
Description
TorkLift T3 Scissors Lifts – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process. Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, and high-impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available. Three sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This scissor lift table design creates a stable structure that consumes less floor space than single and double pantograph lifts, but travels the same vertical distance. Vertical travel ranges from 72 to 144 inches and capacities range from 2,000 to 6,000 pounds. Common applications for T3 lifts include parts assembly and disassembly, personnel work platforms, and access to multiple landings. Worker productivity and factory throughput are also greatly increased. Originally developed and built by American Lifts, the TorkLift T3 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy hundreds of non-standard features and unlimited possibilities when customizing these scissors lifts for a unique application.

Suppliers

Company
Product
Description
Supplier Links
TorkLift T3 Scissors Lift - T3-072-060 - Autoquip Corporation
Guthrie, OK, USA
TorkLift T3 Scissors Lift
T3-072-060
TorkLift T3 Scissors Lift T3-072-060
TorkLift T3 Scissors Lifts – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process. Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, and high-impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available. Three sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This scissor lift table design creates a stable structure that consumes less floor space than single and double pantograph lifts, but travels the same vertical distance. Vertical travel ranges from 72 to 144 inches and capacities range from 2,000 to 6,000 pounds. Common applications for T3 lifts include parts assembly and disassembly, personnel work platforms, and access to multiple landings. Worker productivity and factory throughput are also greatly increased. Originally developed and built by American Lifts, the TorkLift T3 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy hundreds of non-standard features and unlimited possibilities when customizing these scissors lifts for a unique application.

TorkLift T3 Scissors Lifts – Premium Lift Quality & Durability

The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process.
Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, and high-impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available.
Three sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This scissor lift table design creates a stable structure that consumes less floor space than single and double pantograph lifts, but travels the same vertical distance. Vertical travel ranges from 72 to 144 inches and capacities range from 2,000 to 6,000 pounds.
Common applications for T3 lifts include parts assembly and disassembly, personnel work platforms, and access to multiple landings. Worker productivity and factory throughput are also greatly increased.
Originally developed and built by American Lifts, the TorkLift T3 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy hundreds of non-standard features and unlimited possibilities when customizing these scissors lifts for a unique application.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number T3-072-060
Product Name TorkLift T3 Scissors Lift
Capacity 6000 lbs (2721 kg)
Lift Travel 72 inch (1829 mm)
Width 32 to 56 inch (813 to 1422 mm)
Length 45 to 69 inch (1143 to 1753 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - A56 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Recessed Dock Lift - 3370 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 10000 lbs (4535 kg)
Lift Travel 58 inch (1473 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details