Autoquip Corporation Super Titan Scissor Lift Table 72LL25DW

Description
Super Titan Double Wide Scissor Lift – High Strength & Durability Constructed using scissor lift tables that rank among the most powerful in the industry, the Super Tital Double Wide scissor lift consists of side-by-side Super Titan scissor lifts that nearly doubles the lifting capacity and platform size of the single Super Titan. The resulting Super Titan DW lifts are engineered to safely and efficiently control greater loads while maintaining minimal platform deflection. Lifetime lubricated bearings, and direct-thrust lifting cylinders also provide durable solutions for oversized in-plant problems. The Super Titan DW family of lifts is proudly built in the USA and are commonly used for managing heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks. Vertical travel ranges from 12 to 120 inches with a capacity reaching 85,000 pounds. Featuring various standard and custom-engineered options, the Super Tital DL is easily designed to meet customers needs and performance requirement.
Description
Super Titan Double Wide Scissor Lift – High Strength & Durability Constructed using scissor lift tables that rank among the most powerful in the industry, the Super Tital Double Wide scissor lift consists of side-by-side Super Titan scissor lifts that nearly doubles the lifting capacity and platform size of the single Super Titan. The resulting Super Titan DW lifts are engineered to safely and efficiently control greater loads while maintaining minimal platform deflection. Lifetime lubricated bearings, and direct-thrust lifting cylinders also provide durable solutions for oversized in-plant problems. The Super Titan DW family of lifts is proudly built in the USA and are commonly used for managing heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks. Vertical travel ranges from 12 to 120 inches with a capacity reaching 85,000 pounds. Featuring various standard and custom-engineered options, the Super Tital DL is easily designed to meet customers needs and performance requirement.

Suppliers

Company
Product
Description
Supplier Links
Super Titan Scissor Lift Table - 72LL25DW - Autoquip Corporation
Guthrie, OK, USA
Super Titan Scissor Lift Table
72LL25DW
Super Titan Scissor Lift Table 72LL25DW
Super Titan Double Wide Scissor Lift – High Strength & Durability Constructed using scissor lift tables that rank among the most powerful in the industry, the Super Tital Double Wide scissor lift consists of side-by-side Super Titan scissor lifts that nearly doubles the lifting capacity and platform size of the single Super Titan. The resulting Super Titan DW lifts are engineered to safely and efficiently control greater loads while maintaining minimal platform deflection. Lifetime lubricated bearings, and direct-thrust lifting cylinders also provide durable solutions for oversized in-plant problems. The Super Titan DW family of lifts is proudly built in the USA and are commonly used for managing heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks. Vertical travel ranges from 12 to 120 inches with a capacity reaching 85,000 pounds. Featuring various standard and custom-engineered options, the Super Tital DL is easily designed to meet customers needs and performance requirement.

Super Titan Double Wide Scissor Lift – High Strength & Durability

Constructed using scissor lift tables that rank among the most powerful in the industry, the Super Tital Double Wide scissor lift consists of side-by-side Super Titan scissor lifts that nearly doubles the lifting capacity and platform size of the single Super Titan.
The resulting Super Titan DW lifts are engineered to safely and efficiently control greater loads while maintaining minimal platform deflection. Lifetime lubricated bearings, and direct-thrust lifting cylinders also provide durable solutions for oversized in-plant problems.
The Super Titan DW family of lifts is proudly built in the USA and are commonly used for managing heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks. Vertical travel ranges from 12 to 120 inches with a capacity reaching 85,000 pounds.
Featuring various standard and custom-engineered options, the Super Tital DL is easily designed to meet customers needs and performance requirement.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 72LL25DW
Product Name Super Titan Scissor Lift Table
Capacity 25000 lbs (11338 kg)
Lift Travel 72 inch (1829 mm)
Width 84 inch (2134 mm)
Length 112 inch (2845 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - F13 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details
Lift Tables - 2840004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details