The wide stance of the Series 35 Extra Wide scissor lift tables add stability and support when handling wide, bulky loads. With maximum single-scissors platform widths available up to 72 inches, this family of lifts provides the safest and most cost-effective solution for handling wider loads. Travel ranges from 24 to 60 inches and a capacity range from 2,500 to 15,000 lbs.
Common applications include pallet build up and tear down, and parts assembly and disassembly. Utilizing the lifts for work positioning and conveyor systems also allow for improved ergonomics, worker productivity, and factory throughput.
The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.
| Autoquip Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | 60S100EXW |
| Product Name | Series 35 Extra Wide Scissors Lift Table |
| Capacity | 10000 lbs (4535 kg) |
| Lift Travel | 60 inch (1524 mm) |
| Width | 61 to 90 inch (1549 to 2286 mm) |
| Length | 90 to 120 inch (2286 to 3048 mm) |