Two high-capacity Super Titan scissor lifts are fused end to end to form the Super Titan Double Long, a family of lifts generating nearly twice the lifting power and platform size of the mighty Super Titan.
This scissor lift table features lubricated bearings and direct-thrust lifting cylinders for long-lasting durability, and minimal platform deflection for safe, efficient lifting of oversized loads. Common in-plant applications include lifting heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks.
The Super Titan DL family of lifts is proudly built in the USA and utilizes solid steel construction and high-efficiency hydraulic power units to provide an outstanding combination of strength and performance. Vertical travel ranges from 12 to 120 inches and capacity ranges up to 85,000 pounds.
Featuring various standard and custom-engineered options, the Super Tital DL is easily designed to meet customers needs and performance requirement.
| Autoquip Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | 67O18DL |
| Product Name | Super Titan Scissor Lift Table |
| Capacity | 18000 lbs (8163 kg) |
| Lift Travel | 67 inch (1702 mm) |
| Width | 72 inch (1829 mm) |
| Length | 226 inch (5740 mm) |