Autoquip Corporation Series 35 Extra Wide Scissors Lift Table 58S150EXW

Description
Series 35 Extra Wide Scissor Lift Tables – Greater Edge Load and Stability for Wider Loads! The wide stance of the Series 35 Extra Wide scissor lift tables add stability and support when handling wide, bulky loads. With maximum single-scissors platform widths available up to 72 inches, this family of lifts provides the safest and most cost-effective solution for handling wider loads. Travel ranges from 24 to 60 inches and a capacity range from 2,500 to 15,000 lbs. Common applications include pallet build up and tear down, and parts assembly and disassembly. Utilizing the lifts for work positioning and conveyor systems also allow for improved ergonomics, worker productivity, and factory throughput. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.
Description
Series 35 Extra Wide Scissor Lift Tables – Greater Edge Load and Stability for Wider Loads! The wide stance of the Series 35 Extra Wide scissor lift tables add stability and support when handling wide, bulky loads. With maximum single-scissors platform widths available up to 72 inches, this family of lifts provides the safest and most cost-effective solution for handling wider loads. Travel ranges from 24 to 60 inches and a capacity range from 2,500 to 15,000 lbs. Common applications include pallet build up and tear down, and parts assembly and disassembly. Utilizing the lifts for work positioning and conveyor systems also allow for improved ergonomics, worker productivity, and factory throughput. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Suppliers

Company
Product
Description
Supplier Links
Series 35 Extra Wide Scissors Lift Table - 58S150EXW - Autoquip Corporation
Guthrie, OK, USA
Series 35 Extra Wide Scissors Lift Table
58S150EXW
Series 35 Extra Wide Scissors Lift Table 58S150EXW
Series 35 Extra Wide Scissor Lift Tables – Greater Edge Load and Stability for Wider Loads! The wide stance of the Series 35 Extra Wide scissor lift tables add stability and support when handling wide, bulky loads. With maximum single-scissors platform widths available up to 72 inches, this family of lifts provides the safest and most cost-effective solution for handling wider loads. Travel ranges from 24 to 60 inches and a capacity range from 2,500 to 15,000 lbs. Common applications include pallet build up and tear down, and parts assembly and disassembly. Utilizing the lifts for work positioning and conveyor systems also allow for improved ergonomics, worker productivity, and factory throughput. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Series 35 Extra Wide Scissor Lift Tables – Greater Edge Load and Stability for Wider Loads!

The wide stance of the Series 35 Extra Wide scissor lift tables add stability and support when handling wide, bulky loads. With maximum single-scissors platform widths available up to 72 inches, this family of lifts provides the safest and most cost-effective solution for handling wider loads. Travel ranges from 24 to 60 inches and a capacity range from 2,500 to 15,000 lbs.
Common applications include pallet build up and tear down, and parts assembly and disassembly. Utilizing the lifts for work positioning and conveyor systems also allow for improved ergonomics, worker productivity, and factory throughput.
The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 58S150EXW
Product Name Series 35 Extra Wide Scissors Lift Table
Capacity 15000 lbs (6803 kg)
Lift Travel 58 inch (1473 mm)
Width 61 to 90 inch (1549 to 2286 mm)
Length 90 to 120 inch (2286 to 3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - A46 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details