Autoquip Corporation Spiralift Mechanical Scissor Lift 60-SL-040

Description
Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a stacked spiral column of interlocked horizontal rings and vertical bands. This proprietary "spiral" design provides a high degree of precision and repeatability, and can be used in single or multiple columns to vary load capacity. The Spiralift mechanism is located inside the base at the clevis end of the scissors lift, driven by a gear motor with instantaneous brake, and stabilized by the scissors leg assembly. As with other mechanical lifts, predetermined work elevations can be programmed with the use of a transducer or encoder and a PLC motor controller. Autoquip Spiralift Mechanical Scissors Lifts are designed and manufactured in America's heartland and are intended to satisfy customers that demand the very best in reliable and programmable custom-built mechanical scissors lifts. The Autoquip sales and design team excells in providing specialized, custom lifting solutions at the lowest possible prices and shortest lead times.
Description
Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a stacked spiral column of interlocked horizontal rings and vertical bands. This proprietary "spiral" design provides a high degree of precision and repeatability, and can be used in single or multiple columns to vary load capacity. The Spiralift mechanism is located inside the base at the clevis end of the scissors lift, driven by a gear motor with instantaneous brake, and stabilized by the scissors leg assembly. As with other mechanical lifts, predetermined work elevations can be programmed with the use of a transducer or encoder and a PLC motor controller. Autoquip Spiralift Mechanical Scissors Lifts are designed and manufactured in America's heartland and are intended to satisfy customers that demand the very best in reliable and programmable custom-built mechanical scissors lifts. The Autoquip sales and design team excells in providing specialized, custom lifting solutions at the lowest possible prices and shortest lead times.

Suppliers

Company
Product
Description
Supplier Links
Spiralift Mechanical Scissor Lift - 60-SL-040 - Autoquip Corporation
Guthrie, OK, USA
Spiralift Mechanical Scissor Lift
60-SL-040
Spiralift Mechanical Scissor Lift 60-SL-040
Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a stacked spiral column of interlocked horizontal rings and vertical bands. This proprietary "spiral" design provides a high degree of precision and repeatability, and can be used in single or multiple columns to vary load capacity. The Spiralift mechanism is located inside the base at the clevis end of the scissors lift, driven by a gear motor with instantaneous brake, and stabilized by the scissors leg assembly. As with other mechanical lifts, predetermined work elevations can be programmed with the use of a transducer or encoder and a PLC motor controller. Autoquip Spiralift Mechanical Scissors Lifts are designed and manufactured in America's heartland and are intended to satisfy customers that demand the very best in reliable and programmable custom-built mechanical scissors lifts. The Autoquip sales and design team excells in providing specialized, custom lifting solutions at the lowest possible prices and shortest lead times.

Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting

A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a stacked spiral column of interlocked horizontal rings and vertical bands. This proprietary "spiral" design provides a high degree of precision and repeatability, and can be used in single or multiple columns to vary load capacity.
The Spiralift mechanism is located inside the base at the clevis end of the scissors lift, driven by a gear motor with instantaneous brake, and stabilized by the scissors leg assembly. As with other mechanical lifts, predetermined work elevations can be programmed with the use of a transducer or encoder and a PLC motor controller.
Autoquip Spiralift Mechanical Scissors Lifts are designed and manufactured in America's heartland and are intended to satisfy customers that demand the very best in reliable and programmable custom-built mechanical scissors lifts. The Autoquip sales and design team excells in providing specialized, custom lifting solutions at the lowest possible prices and shortest lead times.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 60-SL-040
Product Name Spiralift Mechanical Scissor Lift
Capacity 4000 lbs (1814 kg)
Lift Travel 60 inch (1524 mm)
Width 32 to 56 inch (813 to 1422 mm)
Length 95 to 119 inch (2413 to 3023 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - A23 - Isotech, Inc.
Specs
Capacity 674 lbs (306 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Lift Table - BFL3-4180 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 4000 lbs (1814 kg)
Lift Travel 180 inch (4572 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details