Autoquip Corporation Super Titan Scissor Lift Table 54P39DL

Description
Super Titan Double Long Scissor Lifts – High Strength & Durability Two high-capacity Super Titan scissor lifts are fused end to end to form the Super Titan Double Long, a family of lifts generating nearly twice the lifting power and platform size of the mighty Super Titan. This scissor lift table features lubricated bearings and direct-thrust lifting cylinders for long-lasting durability, and minimal platform deflection for safe, efficient lifting of oversized loads. Common in-plant applications include lifting heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks. The Super Titan DL family of lifts is proudly built in the USA and utilizes solid steel construction and high-efficiency hydraulic power units to provide an outstanding combination of strength and performance. Vertical travel ranges from 12 to 120 inches and capacity ranges up to 85,000 pounds. Featuring various standard and custom-engineered options, the Super Tital DL is easily designed to meet customers needs and performance requirement.
Description
Super Titan Double Long Scissor Lifts – High Strength & Durability Two high-capacity Super Titan scissor lifts are fused end to end to form the Super Titan Double Long, a family of lifts generating nearly twice the lifting power and platform size of the mighty Super Titan. This scissor lift table features lubricated bearings and direct-thrust lifting cylinders for long-lasting durability, and minimal platform deflection for safe, efficient lifting of oversized loads. Common in-plant applications include lifting heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks. The Super Titan DL family of lifts is proudly built in the USA and utilizes solid steel construction and high-efficiency hydraulic power units to provide an outstanding combination of strength and performance. Vertical travel ranges from 12 to 120 inches and capacity ranges up to 85,000 pounds. Featuring various standard and custom-engineered options, the Super Tital DL is easily designed to meet customers needs and performance requirement.

Suppliers

Company
Product
Description
Supplier Links
Super Titan Scissor Lift Table - 54P39DL - Autoquip Corporation
Guthrie, OK, USA
Super Titan Scissor Lift Table
54P39DL
Super Titan Scissor Lift Table 54P39DL
Super Titan Double Long Scissor Lifts – High Strength & Durability Two high-capacity Super Titan scissor lifts are fused end to end to form the Super Titan Double Long, a family of lifts generating nearly twice the lifting power and platform size of the mighty Super Titan. This scissor lift table features lubricated bearings and direct-thrust lifting cylinders for long-lasting durability, and minimal platform deflection for safe, efficient lifting of oversized loads. Common in-plant applications include lifting heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks. The Super Titan DL family of lifts is proudly built in the USA and utilizes solid steel construction and high-efficiency hydraulic power units to provide an outstanding combination of strength and performance. Vertical travel ranges from 12 to 120 inches and capacity ranges up to 85,000 pounds. Featuring various standard and custom-engineered options, the Super Tital DL is easily designed to meet customers needs and performance requirement.

Super Titan Double Long Scissor Lifts – High Strength & Durability

Two high-capacity Super Titan scissor lifts are fused end to end to form the Super Titan Double Long, a family of lifts generating nearly twice the lifting power and platform size of the mighty Super Titan.
This scissor lift table features lubricated bearings and direct-thrust lifting cylinders for long-lasting durability, and minimal platform deflection for safe, efficient lifting of oversized loads. Common in-plant applications include lifting heavy steel or paper coils, moving sheet metal stampings or dies, and work positioning tasks.
The Super Titan DL family of lifts is proudly built in the USA and utilizes solid steel construction and high-efficiency hydraulic power units to provide an outstanding combination of strength and performance. Vertical travel ranges from 12 to 120 inches and capacity ranges up to 85,000 pounds.
Featuring various standard and custom-engineered options, the Super Tital DL is easily designed to meet customers needs and performance requirement.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 54P39DL
Product Name Super Titan Scissor Lift Table
Capacity 39000 lbs (17687 kg)
Lift Travel 54 inch (1372 mm)
Width 72 inch (1829 mm)
Length 264 inch (6706 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - F13 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details
Lift Tables - 2840004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details