Autoquip Corporation CMD Dock Lift CMD-40

Description
CMD Dock Lift – Simple Dock Lifting Portable, low capacity CMD Dock Scissor Lifts feature an exceptionally low 5.375" profile. CMD models offer a 72-inch x 72-inch platform, 3,000 pound or 4,000 pound capacities, and 50 inches of vertical travel. With solid steel construction, 4-way tread plate covering, a hinged approach ramp on one side, and a throw-over bridge on the other, the CMD is well suited for pass-through dock applications of pallet jacks and hand dollies or for transfer of carts for laundry, postal, and retail. Three open platform sides are available, making the CMD a flexible choice for common loading and unloading tasks. CMD's onboard hydraulic power unit provides consistent power, while a quick-disconnect, single-phase electrical connection simplifies setup. The standard dolly handle and flip-down wheel design makes it easy to move the CMD in a dock or parking lot area. Options such as alternate load transfer and bumpers can make the CMD a custom, yet simple, solution to your everyday dock lifting needs. CMD Dock Lifts have been manufactured in America's heartland since 1982 and are designed to the highest standards of safety and reliability.
Description
CMD Dock Lift – Simple Dock Lifting Portable, low capacity CMD Dock Scissor Lifts feature an exceptionally low 5.375" profile. CMD models offer a 72-inch x 72-inch platform, 3,000 pound or 4,000 pound capacities, and 50 inches of vertical travel. With solid steel construction, 4-way tread plate covering, a hinged approach ramp on one side, and a throw-over bridge on the other, the CMD is well suited for pass-through dock applications of pallet jacks and hand dollies or for transfer of carts for laundry, postal, and retail. Three open platform sides are available, making the CMD a flexible choice for common loading and unloading tasks. CMD's onboard hydraulic power unit provides consistent power, while a quick-disconnect, single-phase electrical connection simplifies setup. The standard dolly handle and flip-down wheel design makes it easy to move the CMD in a dock or parking lot area. Options such as alternate load transfer and bumpers can make the CMD a custom, yet simple, solution to your everyday dock lifting needs. CMD Dock Lifts have been manufactured in America's heartland since 1982 and are designed to the highest standards of safety and reliability.

Suppliers

Company
Product
Description
Supplier Links
CMD Dock Lift - CMD-40 - Autoquip Corporation
Guthrie, OK, USA
CMD Dock Lift
CMD-40
CMD Dock Lift CMD-40
CMD Dock Lift – Simple Dock Lifting Portable, low capacity CMD Dock Scissor Lifts feature an exceptionally low 5.375" profile. CMD models offer a 72-inch x 72-inch platform, 3,000 pound or 4,000 pound capacities, and 50 inches of vertical travel. With solid steel construction, 4-way tread plate covering, a hinged approach ramp on one side, and a throw-over bridge on the other, the CMD is well suited for pass-through dock applications of pallet jacks and hand dollies or for transfer of carts for laundry, postal, and retail. Three open platform sides are available, making the CMD a flexible choice for common loading and unloading tasks. CMD's onboard hydraulic power unit provides consistent power, while a quick-disconnect, single-phase electrical connection simplifies setup. The standard dolly handle and flip-down wheel design makes it easy to move the CMD in a dock or parking lot area. Options such as alternate load transfer and bumpers can make the CMD a custom, yet simple, solution to your everyday dock lifting needs. CMD Dock Lifts have been manufactured in America's heartland since 1982 and are designed to the highest standards of safety and reliability.

CMD Dock Lift – Simple Dock Lifting

Portable, low capacity CMD Dock Scissor Lifts feature an exceptionally low 5.375" profile. CMD models offer a 72-inch x 72-inch platform, 3,000 pound or 4,000 pound capacities, and 50 inches of vertical travel.
With solid steel construction, 4-way tread plate covering, a hinged approach ramp on one side, and a throw-over bridge on the other, the CMD is well suited for pass-through dock applications of pallet jacks and hand dollies or for transfer of carts for laundry, postal, and retail. Three open platform sides are available, making the CMD a flexible choice for common loading and unloading tasks.
CMD's onboard hydraulic power unit provides consistent power, while a quick-disconnect, single-phase electrical connection simplifies setup.
The standard dolly handle and flip-down wheel design makes it easy to move the CMD in a dock or parking lot area. Options such as alternate load transfer and bumpers can make the CMD a custom, yet simple, solution to your everyday dock lifting needs.
CMD Dock Lifts have been manufactured in America's heartland since 1982 and are designed to the highest standards of safety and reliability.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number CMD-40
Product Name CMD Dock Lift
Features Handrails or Safety Rails
Capacity 4000 lbs (1814 kg)
Lift Travel 50 inch (1270 mm)
Width 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - A56 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Air Spring Actuated Lift Table - ATEWDW-8024 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details