Autoquip Single Ram Vertical Ram Lifts are the simplest, most rugged and versatile of all lifting solutions when application requirements call for:
1) Extremely high vertical travels
2) Extremely high lifting and/or axle load capacities
3) Small to medium sized platform sizes.
Developed for those customers who demand the very best in rugged, high capacity, custom-built industrial ram lifts, Vertical Ram Lifts have virtually no moving parts to wear out or maintain, and operate at extremely low hydraulic pressures, making the vertical ram lift the most efficient and trouble-free lift solution available.
Single Ram Lifts are most widely used in heavy equipment manufacturing and processing, air cargo handling, warehousing, stage/orchestra lifts, or dock areas where high capacities are travelling high distances in the smallest possible footprint.
Autoquip has designed and manufactured Vertical Ram Lifts in America's heartland for over 35 years.
We excel at providing our customers with specialized, custom-built solutions at the lowest possible price and with the shortest possible lead-time. Our technical sales and design experts walk each customer through an application review, complete a design concept, and generate quotes and proposal drawings specific to the requirements of each application.
| Autoquip Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | APE-6 |
| Product Name | Vertical Ram Lift |
| Capacity | 6000 lbs (2721 kg) |
| Lift Travel | 60 inch (1524 mm) |
| Width | 96 inch (2438 mm) |
| Length | 120 inch (3048 mm) |