Autoquip Corporation Q Lift Series Low Profile High Travel Scissor Lift Table 62QS30

Description
Q Lift Scissor Lifts – Low Profile Double Pantograph Scissor Lift Tables, for Work Station Lifts and Personnel Work Platform Lifts Low collapsed heights and small platform sizes of these extremely compact scissors tables make this family of Q-Lift Low Profile Double Pantograph perfect for improving ergonomics and adding work station productivity while consuming a minimum amount of floor space. Common work station applications for this family of scissors tables include work positioning, conveyor systems, and parts assembly and disassembly. Travel ranges from 54 to 74 inches and capacities range from 1,500 to 5,000 pounds. Q-Lift Double Pantograph scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the Q-Lift Double Pantograph family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer features to fit your specific application.
Description
Q Lift Scissor Lifts – Low Profile Double Pantograph Scissor Lift Tables, for Work Station Lifts and Personnel Work Platform Lifts Low collapsed heights and small platform sizes of these extremely compact scissors tables make this family of Q-Lift Low Profile Double Pantograph perfect for improving ergonomics and adding work station productivity while consuming a minimum amount of floor space. Common work station applications for this family of scissors tables include work positioning, conveyor systems, and parts assembly and disassembly. Travel ranges from 54 to 74 inches and capacities range from 1,500 to 5,000 pounds. Q-Lift Double Pantograph scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the Q-Lift Double Pantograph family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer features to fit your specific application.

Suppliers

Company
Product
Description
Supplier Links
Q Lift Series Low Profile High Travel Scissor Lift Table - 62QS30 - Autoquip Corporation
Guthrie, OK, USA
Q Lift Series Low Profile High Travel Scissor Lift Table
62QS30
Q Lift Series Low Profile High Travel Scissor Lift Table 62QS30
Q Lift Scissor Lifts – Low Profile Double Pantograph Scissor Lift Tables, for Work Station Lifts and Personnel Work Platform Lifts Low collapsed heights and small platform sizes of these extremely compact scissors tables make this family of Q-Lift Low Profile Double Pantograph perfect for improving ergonomics and adding work station productivity while consuming a minimum amount of floor space. Common work station applications for this family of scissors tables include work positioning, conveyor systems, and parts assembly and disassembly. Travel ranges from 54 to 74 inches and capacities range from 1,500 to 5,000 pounds. Q-Lift Double Pantograph scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the Q-Lift Double Pantograph family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer features to fit your specific application.

Q Lift Scissor Lifts – Low Profile Double Pantograph Scissor Lift Tables, for Work Station Lifts and Personnel Work Platform Lifts

Low collapsed heights and small platform sizes of these extremely compact scissors tables make this family of Q-Lift Low Profile Double Pantograph perfect for improving ergonomics and adding work station productivity while consuming a minimum amount of floor space.
Common work station applications for this family of scissors tables include work positioning, conveyor systems, and parts assembly and disassembly. Travel ranges from 54 to 74 inches and capacities range from 1,500 to 5,000 pounds.
Q-Lift Double Pantograph scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the Q-Lift Double Pantograph family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer features to fit your specific application.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 62QS30
Product Name Q Lift Series Low Profile High Travel Scissor Lift Table
Capacity 3500 lbs (1587 kg)
Lift Travel 62 inch (1575 mm)
Width 48 inch (1219 mm)
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details