Autoquip Corporation Series 35 Extra Wide Double Long Scissor Lift Table 60S80EXWDL

Description
Series 35 Extra Wide Double Long Scissor Lift Tables – For Longer and Wider Loads, Requiring Higher Side Load Capacities and Load Stability for Large, Bulky Loads Series 35 Extra Wide Double Long scissor lift tables have two sets of wide-stance scissors mechanisms mounted end-to-end to provide higher lifting capacities, improved load stability, and added side load ratings. These lifts have the lowest profile lift design possible and are specifically designed to handle longer, wider, and heavier loads that can be transferred over the ends or sides of the lift. Travel ranges from 24 inches to 60 inches with a capacity range from 4,000 to 24,000 lbs. Common applications include conveyed loads, parts assembly and disassembly, and heavy work positioning. Improved ergonomics, worker productivity, and factory throughput can also be achieved. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.
Description
Series 35 Extra Wide Double Long Scissor Lift Tables – For Longer and Wider Loads, Requiring Higher Side Load Capacities and Load Stability for Large, Bulky Loads Series 35 Extra Wide Double Long scissor lift tables have two sets of wide-stance scissors mechanisms mounted end-to-end to provide higher lifting capacities, improved load stability, and added side load ratings. These lifts have the lowest profile lift design possible and are specifically designed to handle longer, wider, and heavier loads that can be transferred over the ends or sides of the lift. Travel ranges from 24 inches to 60 inches with a capacity range from 4,000 to 24,000 lbs. Common applications include conveyed loads, parts assembly and disassembly, and heavy work positioning. Improved ergonomics, worker productivity, and factory throughput can also be achieved. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Suppliers

Company
Product
Description
Supplier Links
Series 35 Extra Wide Double Long Scissor Lift Table - 60S80EXWDL - Autoquip Corporation
Guthrie, OK, USA
Series 35 Extra Wide Double Long Scissor Lift Table
60S80EXWDL
Series 35 Extra Wide Double Long Scissor Lift Table 60S80EXWDL
Series 35 Extra Wide Double Long Scissor Lift Tables – For Longer and Wider Loads, Requiring Higher Side Load Capacities and Load Stability for Large, Bulky Loads Series 35 Extra Wide Double Long scissor lift tables have two sets of wide-stance scissors mechanisms mounted end-to-end to provide higher lifting capacities, improved load stability, and added side load ratings. These lifts have the lowest profile lift design possible and are specifically designed to handle longer, wider, and heavier loads that can be transferred over the ends or sides of the lift. Travel ranges from 24 inches to 60 inches with a capacity range from 4,000 to 24,000 lbs. Common applications include conveyed loads, parts assembly and disassembly, and heavy work positioning. Improved ergonomics, worker productivity, and factory throughput can also be achieved. The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Series 35 Extra Wide Double Long Scissor Lift Tables – For Longer and Wider Loads, Requiring Higher Side Load Capacities and Load Stability for Large, Bulky Loads

Series 35 Extra Wide Double Long scissor lift tables have two sets of wide-stance scissors mechanisms mounted end-to-end to provide higher lifting capacities, improved load stability, and added side load ratings. These lifts have the lowest profile lift design possible and are specifically designed to handle longer, wider, and heavier loads that can be transferred over the ends or sides of the lift. Travel ranges from 24 inches to 60 inches with a capacity range from 4,000 to 24,000 lbs.

Common applications include conveyed loads, parts assembly and disassembly, and heavy work positioning. Improved ergonomics, worker productivity, and factory throughput can also be achieved.

The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. And although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 60S80EXWDL
Product Name Series 35 Extra Wide Double Long Scissor Lift Table
Capacity 12000 lbs (5442 kg)
Lift Travel 60 inch (1524 mm)
Width 61 to 90 inch (1549 to 2286 mm)
Length 182 to 212 inch (4623 to 5385 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details