Autoquip Corporation TorkLift T1 Scissor Lift Table T36-015

Description
TorkLift T1 Scissor Lift Tables – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process. Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, one-piece axle pins, and high impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available. Standard models can be purchased, but versatility and a vast number of models and options make TorkLift scissor lift tables exceptionally especially customizable to individual applications. Travel ranges from 24 to 72 inches and capacity ranges from 2,200 to 20,000 pounds. Common applications include improved ergonomics, worker productivity, and factory throughput in pallet build-up and break-down, parts assembly and disassembly, work positioning, and conveyor systems. Originally developed and built by American Lifts, the TorkLift T1 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy unlimited possibilities when customizing these scissors lifts for a unique application.
Description
TorkLift T1 Scissor Lift Tables – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process. Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, one-piece axle pins, and high impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available. Standard models can be purchased, but versatility and a vast number of models and options make TorkLift scissor lift tables exceptionally especially customizable to individual applications. Travel ranges from 24 to 72 inches and capacity ranges from 2,200 to 20,000 pounds. Common applications include improved ergonomics, worker productivity, and factory throughput in pallet build-up and break-down, parts assembly and disassembly, work positioning, and conveyor systems. Originally developed and built by American Lifts, the TorkLift T1 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy unlimited possibilities when customizing these scissors lifts for a unique application.

Suppliers

Company
Product
Description
Supplier Links
TorkLift T1 Scissor Lift Table - T36-015 - Autoquip Corporation
Guthrie, OK, USA
TorkLift T1 Scissor Lift Table
T36-015
TorkLift T1 Scissor Lift Table T36-015
TorkLift T1 Scissor Lift Tables – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process. Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, one-piece axle pins, and high impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available. Standard models can be purchased, but versatility and a vast number of models and options make TorkLift scissor lift tables exceptionally especially customizable to individual applications. Travel ranges from 24 to 72 inches and capacity ranges from 2,200 to 20,000 pounds. Common applications include improved ergonomics, worker productivity, and factory throughput in pallet build-up and break-down, parts assembly and disassembly, work positioning, and conveyor systems. Originally developed and built by American Lifts, the TorkLift T1 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy unlimited possibilities when customizing these scissors lifts for a unique application.

TorkLift T1 Scissor Lift Tables – Premium Lift Quality & Durability

The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process.
Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, one-piece axle pins, and high impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available. Standard models can be purchased, but versatility and a vast number of models and options make TorkLift scissor lift tables exceptionally especially customizable to individual applications. Travel ranges from 24 to 72 inches and capacity ranges from 2,200 to 20,000 pounds.
Common applications include improved ergonomics, worker productivity, and factory throughput in pallet build-up and break-down, parts assembly and disassembly, work positioning, and conveyor systems.

Originally developed and built by American Lifts, the TorkLift T1 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy unlimited possibilities when customizing these scissors lifts for a unique application.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number T36-015
Product Name TorkLift T1 Scissor Lift Table
Tires Solid
Capacity 1500 lbs (680 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 36 inch (610 to 914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - X13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details