Autoquip Corporation Q Lift Series Low Profile High Travel Scissor Lift Table 74Q20

Description
Q Lift Scissor Lifts – Low Profile Double Pantograph Scissor Lift Tables, for Work Station Lifts and Personnel Work Platform Lifts Low collapsed heights and small platform sizes of these extremely compact scissors tables make this family of Q-Lift Low Profile Double Pantograph perfect for improving ergonomics and adding work station productivity while consuming a minimum amount of floor space. Common work station applications for this family of scissors tables include work positioning, conveyor systems, and parts assembly and disassembly. Travel ranges from 54 to 74 inches and capacities range from 1,500 to 5,000 pounds. Q-Lift Double Pantograph scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the Q-Lift Double Pantograph family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer features to fit your specific application.
Description
Q Lift Scissor Lifts – Low Profile Double Pantograph Scissor Lift Tables, for Work Station Lifts and Personnel Work Platform Lifts Low collapsed heights and small platform sizes of these extremely compact scissors tables make this family of Q-Lift Low Profile Double Pantograph perfect for improving ergonomics and adding work station productivity while consuming a minimum amount of floor space. Common work station applications for this family of scissors tables include work positioning, conveyor systems, and parts assembly and disassembly. Travel ranges from 54 to 74 inches and capacities range from 1,500 to 5,000 pounds. Q-Lift Double Pantograph scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the Q-Lift Double Pantograph family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer features to fit your specific application.

Suppliers

Company
Product
Description
Supplier Links
Q Lift Series Low Profile High Travel Scissor Lift Table - 74Q20 - Autoquip Corporation
Guthrie, OK, USA
Q Lift Series Low Profile High Travel Scissor Lift Table
74Q20
Q Lift Series Low Profile High Travel Scissor Lift Table 74Q20
Q Lift Scissor Lifts – Low Profile Double Pantograph Scissor Lift Tables, for Work Station Lifts and Personnel Work Platform Lifts Low collapsed heights and small platform sizes of these extremely compact scissors tables make this family of Q-Lift Low Profile Double Pantograph perfect for improving ergonomics and adding work station productivity while consuming a minimum amount of floor space. Common work station applications for this family of scissors tables include work positioning, conveyor systems, and parts assembly and disassembly. Travel ranges from 54 to 74 inches and capacities range from 1,500 to 5,000 pounds. Q-Lift Double Pantograph scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the Q-Lift Double Pantograph family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer features to fit your specific application.

Q Lift Scissor Lifts – Low Profile Double Pantograph Scissor Lift Tables, for Work Station Lifts and Personnel Work Platform Lifts

Low collapsed heights and small platform sizes of these extremely compact scissors tables make this family of Q-Lift Low Profile Double Pantograph perfect for improving ergonomics and adding work station productivity while consuming a minimum amount of floor space.
Common work station applications for this family of scissors tables include work positioning, conveyor systems, and parts assembly and disassembly. Travel ranges from 54 to 74 inches and capacities range from 1,500 to 5,000 pounds.
Q-Lift Double Pantograph scissors lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this family of ergonomic scissor lifts offers a significantly higher level of quality, safety, and durability than competing brands - while still being competitively priced. Standard options are available, however, the Q-Lift Double Pantograph family provides a strong foundation for customization. The Autoquip design team can easily add numerous standard options or engineer features to fit your specific application.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number 74Q20
Product Name Q Lift Series Low Profile High Travel Scissor Lift Table
Capacity 2000 lbs (907 kg)
Lift Travel 74 inch (1880 mm)
Width 48 inch (1219 mm)
Length 78 inch (1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A56 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details