The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process.
Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, and high impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available.
Two sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This scissor lift table design creates a stable structure that consumes less floor space and travels the same vertical distance. Vertical travel ranges from 36 to 144 inches and capacities range from 2,000 to 10,000 pounds.
Common applications for T2 lifts include parts assembly and disassembly, personnel work platforms, and access to multiple landings. Worker productivity and factory throughput are also greatly increased.
Originally developed and built by American Lifts, the TorkLift T2 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy hundreds of non-standard features and unlimited possibilities when customizing these scissors lifts for a unique application.
| Autoquip Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | T2-120-020 |
| Product Name | TorkLift T2 Scissor Lift |
| Capacity | 2000 lbs (907 kg) |
| Lift Travel | 120 inch (3048 mm) |
| Width | 46 inch (1168 mm) |
| Length | 94 inch (2388 mm) |