Autoquip Corporation TorkLift T1 Scissor Lift Table T1-060-025

Description
TorkLift T1 Scissor Lift Tables – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process. Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, one-piece axle pins, and high impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available. Standard models can be purchased, but versatility and a vast number of models and options make TorkLift scissor lift tables exceptionally especially customizable to individual applications. Travel ranges from 24 to 72 inches and capacity ranges from 2,200 to 20,000 pounds. Common applications include improved ergonomics, worker productivity, and factory throughput in pallet build-up and break-down, parts assembly and disassembly, work positioning, and conveyor systems. Originally developed and built by American Lifts, the TorkLift T1 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy unlimited possibilities when customizing these scissors lifts for a unique application.
Description
TorkLift T1 Scissor Lift Tables – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process. Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, one-piece axle pins, and high impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available. Standard models can be purchased, but versatility and a vast number of models and options make TorkLift scissor lift tables exceptionally especially customizable to individual applications. Travel ranges from 24 to 72 inches and capacity ranges from 2,200 to 20,000 pounds. Common applications include improved ergonomics, worker productivity, and factory throughput in pallet build-up and break-down, parts assembly and disassembly, work positioning, and conveyor systems. Originally developed and built by American Lifts, the TorkLift T1 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy unlimited possibilities when customizing these scissors lifts for a unique application.

Suppliers

Company
Product
Description
Supplier Links
TorkLift T1 Scissor Lift Table - T1-060-025 - Autoquip Corporation
Guthrie, OK, USA
TorkLift T1 Scissor Lift Table
T1-060-025
TorkLift T1 Scissor Lift Table T1-060-025
TorkLift T1 Scissor Lift Tables – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process. Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, one-piece axle pins, and high impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available. Standard models can be purchased, but versatility and a vast number of models and options make TorkLift scissor lift tables exceptionally especially customizable to individual applications. Travel ranges from 24 to 72 inches and capacity ranges from 2,200 to 20,000 pounds. Common applications include improved ergonomics, worker productivity, and factory throughput in pallet build-up and break-down, parts assembly and disassembly, work positioning, and conveyor systems. Originally developed and built by American Lifts, the TorkLift T1 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy unlimited possibilities when customizing these scissors lifts for a unique application.

TorkLift T1 Scissor Lift Tables – Premium Lift Quality & Durability

The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding durability, safety, and minimum down time in their manufacturing process.
Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, one-piece axle pins, and high impact spiral wound bearings, giving our customers the absolute most rigid, robust, and longest lasting scissors lift available. Standard models can be purchased, but versatility and a vast number of models and options make TorkLift scissor lift tables exceptionally especially customizable to individual applications. Travel ranges from 24 to 72 inches and capacity ranges from 2,200 to 20,000 pounds.
Common applications include improved ergonomics, worker productivity, and factory throughput in pallet build-up and break-down, parts assembly and disassembly, work positioning, and conveyor systems.

Originally developed and built by American Lifts, the TorkLift T1 scissor lift series has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the TorkLift series has been manufactured at our factory in the heartland of America. Customers enjoy unlimited possibilities when customizing these scissors lifts for a unique application.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Lifts
Product Number T1-060-025
Product Name TorkLift T1 Scissor Lift Table
Tires Solid
Capacity 2500 lbs (1134 kg)
Lift Travel 60 inch (1524 mm)
Width 48 to 68 inch (1232 to 1727 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Multi Stage Lift Table - MSL3-6144 - Advance Lifts, Inc.
Specs
Capacity 6000 lbs (2721 kg)
Lift Travel 144 inch (3658 mm)
Width 36 inch (914 mm)
View Details
Telescopic Lifting Column - G13 - Isotech, Inc.
Specs
Capacity 674 lbs (306 kg)
Lift Travel 39 inch (1000 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details