LCSC Electronics Technology (HK) Limited Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| Adjustable 2.5V~28V 2.5V~5.5V 500mA TSOT-23-5 DC-DC Converters ROHS | |
| boost converterType 3.3V 900mV~6.5V 300mA SOT-23-3L DC-DC Converters ROHS | |
| boost converterType 3.6V 900mV~6.5V SOT-23 DC-DC Converters ROHS | |
| ESOP-8 DC-DC Converters ROHS | |
| SOT-23-3L DC-DC Converters ROHS | |
| SOT-23-5L DC-DC Converters ROHS | |
| Step-down type 1.5A 1.8V 2.6V~5.5V SOT-23-5 DC-DC Converters ROHS | |
| Step-down type Adjustable 4.5V~18V 3A 925mV~16V SOIC-8-EP DC-DC Converters ROHS | |
| TSOT-23-5L DC-DC Converters ROHS | |
| TSOT-23-6L DC-DC Converters ROHS |
| << Prev |