Step-down type 1.5A 1.8V 2.6V~5.5V SOT-23-5 DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | ZD8028IB5TR |
| Product Name | Power Supply Chip >> DC-DC Converters |
| Package Type | SOT23 |
| Output Voltage | 1.8 volts |
| Input Voltage | 2.6 to 5.5 volts |
| IOUT | 1.5 amps |