Nexperia B.V. Datasheets for Zener Diodes
Zener diodes are PN junction devices that are designed to operate in the reverse-breakdown region.
Zener Diodes: Learn more
| Product Name | Notes |
|---|---|
| Common cathode Zener diodes diodes in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 250... | |
| General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits Wide working voltage range: nominal 2.4 V to 75 V (E24 range)... | |
| General-purpose Zener diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power disspation: ≤ 40 W Total power dissipation: ≤ 300... | |
| General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 250 mW Wide working voltage range:... | |
| General-purpose Zener diodes in an ultra small SOD882BD (DFN1006BD-2) leadless Surface Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits Leadless ultra small plastic package with side-wettable flanks... | |
| High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 5.5 W @ T... | |
| Low-current voltage regulator diodes in an ultra small SOD882BD (DFN1006BD-2) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits Total power dissipation: ≤ 365 mW Two tolerance... |
| << Prev | Next >> |